Work specified-This specification covers requirements for curing the cast-in-place concrete elements described in the Contract Documents. This specification includes requirements for initiating curing, protection from mechanical injury, curing for unformed and formed surfaces,...
Work specified-This specification covers requirements for curing the cast-in-place concrete elements described in the Contract Documents. This specification includes requirements for initiating curing, protection from mechanical injury, curing for unformed and formed surfaces,...
The General Services Administration has authorized the use of this commercial item description in lieu of Federal Specification SS-A-671. This commercial item description covers asphalt cutback of the medium curing type for use in the construction and treatment of pavements.
1. SCOPE The material defined by this specification is a PVC based solvent free heat curing sealer.
Preface IMAGINE PLACING a layer of a low viscosity liquid mixture made up of monomeric and oligomeric compounds on a substrate, shining a beam of ultraviolet radiation on the liquid, and then in less time than it takes to snap your fingers-effectively,
1. SCOPE The material defined by this specification is a solvent free, heat curing, polyvinylchloride or other plastics based material with high abrasion and good corrosion and heat resistance.
Introduction The principles and practices of external curing are applicable to all types of concrete construction. This document does not fully address curing for specialty concrete and special construction techniques (refer to 4.5), nor does it fully address internally cured...
1. SCOPE The material defined by this specification is a moisture curing, UV sensitive polyurethane hot melt adhesive which cures to a tough elastomeric film.
1.1 This test method covers determination of curing parameters of pultrusions resins by differential scanning calorimetry. 1.2 This test method is applicable to pultrusion resin solutions with adequate initiator(s). 1.3 The normal operating temperature range is from 0 to 200°C. Note...
1. SCOPE The material defined by this specification is a two component, room temperature curing, urethane adhesive/sealant.
1. SCOPE: The material defined by this specification is an acrylic based, extrudable, sag resistant, paintable, heat cure sealer.
This standard covers the requirements for one-component humidity curing type urethane adhesive (hereafter called "adhesive") for adhesion, waterproof or dust proof sealing of panels to panels (for example; steel, aluminum, paint coated panel, resin, glass etc.)
1. SCOPE The materials defined by these specifications are spot weldable, heat curing sealers based on polyacrylic ester or butyl rubber.
1. SCOPE The material defined by this specification is a one side self adhesive coated, heat curing epoxy resin based film.
1. SCOPE The material defined by this specification is a one component polyurethane based heat curing sealer which must be paintable in visible applications.
Narrow Your Results