loading
BS 3938 - Current Transformers
February 2, 1973 - BSI

Current transformers for frequencies 14 Hz to 100 Hz for use with electrical measuring instruments and electrical protective devices. Ratings; accuracy; tests; rating-plate and terminal markings. Appendices on guidance in application of current transformers: short-time rating; maximum...

UL 943B - Appliance Leakage-Current Interrupters
December 4, 2017 - ULSE

1.1 These requirements cover appliance leakage-current interrupters (ALCIs), intended for use only in 2- or 3- wire alternating-current circuits wherein one of the wires is grounded in accordance with the National Electrical Code, ANSI/NFPA 70. They are intended to interrupt the...

JIS C 8368 - Current limiters
September 20, 2016 - JSA
A description is not available for this item.
UL 498A - Current Taps and Adapters
January 23, 2008 - ULSE

1.1 These requirements cover current taps and adapters for use in accordance with the National Electrical Code, ANSI/NFPA-70. 1.2 These requirements do not cover current taps or adapters rated at more than 200 A or for more than 600 V. See 1. 1.3 These requirements do not directly...

IEC 60059 - IEC standard current ratings
August 1, 2009 - IEC

This standard specifies standard current ratings for electrical devices, apparatus, instruments and equipment and should be applied to the designing of utilization systems or equipment as well as to operating characteristics. This standard does not apply to current ratings of...

DS/EN 60059 - IEC standard current ratings
September 10, 2009 - DS

Gives standard current ratings in the range 1 A to 200 000 A.

BS 7626 - Current Transformers
February 15, 1993 - BSI
A description is not available for this item.
IEC 60185 - Current Transformers
January 1, 1987 - IEC
A description is not available for this item.
MIL-HDBK-137 V1 - CURRENT FUZES
NPFC
A description is not available for this item.
IETF RFC 5397 - WebDAV Current Principal Extension
December 1, 2008 - IETF

This specification defines a new WebDAV property that allows clients to quickly determine the principal corresponding to the current authenticated user.

VITA 1.7 - Increased Current DIN Connector
January 1, 2003 - VITA

This standard describes increased current levels, test methods, test data and compliance criteria for 3-row DIN and 5-row DIN connectors when used in VME, VME64 and VME64 Extension P1/J1 and P2/J2 pin out arrangements.

The Current Comparator
January 1, 1988 - IET

The current comparator comprises a special configuration of concentric toroidal magnetic cores and windings which enable the physical realisation of a very Author(s) W. J. Moore, P. N. Miljanic

NG CH 06 - Commissioning Handbook - Current Transformers
October 1, 2013 - NG

Purpose This Handbook describes the tests to be carried out on current transformers during both stage 1 and stage 2 commissioning (TP106). The purpose of the CT commissioning tests is to prove that the equipment supplied is in accordance with requirements detailed in the design documentation...

AS5372A - Fuse, Current Limiter Type, Aircraft
March 27, 2023 - SAE International

This specification covers the requirements for current limiter type fuses for use in aircraft primary electrical power systems conforming to MIL-STD-704. These limiters are suitable for use in AS53731 fuse holders for operation at −54 to 125 °C.

NACE 05114 - High-Voltage Direct Current Interference
May 1, 2014 - NACE

Introduction HVDC transmission is used to carry electrical energy over long distances or to interface two alternating current (AC) power systems that might not be synchronized. HVDC transmission can be performed using monopolar systems, which are typically earth-return systems, or bipolar...

UL 101 - Leakage Current for Utilization Equipment
July 31, 2017 - ULSE

2.1 This sStandard applies to cord- and plug-connected household and similar utilization equipment (see Definitions, Section 3) typically rated 2050 A or less, nominal 50 or 60 Hz, having 3-wire (including equipment grounding conductor) or 2-wire cords, and intended for use on supply circuits not...

IEEE C37.4THRU9 - Alternating-Current Power Circuit Breakers
May 16, 1945 - IEEE

These standards apply to all indoor and outdoor types of alternating-current power circuit breakers rated in excess of 600 volts.

IEEE 19 - ALTERNATING-CURRENT POWER CIRCUIT BREAKERS
June 1, 1943 - IEEE

These standards apply to all indoor and outdoor types of alternating-current power circuit breakers rated in excess of 6G0 volts.

NR TPWS/TI/004 - Requirements for Wetting Current Resistors
August 1, 2000 - NR

This Technical Instruction No. 4 applies to all wetting current resistors used in parallel with the Main and Sub Signal inputs of the TPWS A.C. SIM part number 604366-00 and 604366-10.

A-A-59844 - DIRECT CURRENT (DC) POWER SUPPLY
October 14, 2015 - NPFC

This Commercial Item Description (CID), describes a 60 Watt, manual, single output DC power supply. This is a single output DC power supply power that includes a digital panel meter for monitoring voltage and current simultaneously. This CID is meant as a minimum requirement for a 60 Watt,...

Advertisement