loading
IHS WIRELESS STANDARDS - WIRELESS STANDARDS COLLECTION
IHS
A description is not available for this item.
A Complete Guide to Wireless Sensor Networks: from Inception to Current Trends
June 20, 2019 - CRC

This book provides comprehensive coverage of the major aspects in designing, implementing, and deploying wireless sensor networks by discussing present research on WSNs and their applications in various disciplines. It familiarizes readers with the current state of WSNs and how such...

BS 3938 - Current Transformers
February 2, 1973 - BSI

Current transformers for frequencies 14 Hz to 100 Hz for use with electrical measuring instruments and electrical protective devices. Ratings; accuracy; tests; rating-plate and terminal markings. Appendices on guidance in application of current transformers: short-time rating; maximum...

Wireless Communications
January 1, 2010 - WILEY

"Professor Andreas F. Molisch, renowned researcher and educator, has put together a comprehensive, clear, and authoritative book on wireless communications. The Second Edition, which includes a wealth of new material on important emerging topics, ensures the book will continue to be a key...

UL 943B - Appliance Leakage-Current Interrupters
December 4, 2017 - ULSE

1.1 These requirements cover appliance leakage-current interrupters (ALCIs), intended for use only in 2- or 3- wire alternating-current circuits wherein one of the wires is grounded in accordance with the National Electrical Code, ANSI/NFPA 70. They are intended to interrupt the...

JIS C 8368 - Current limiters
September 20, 2016 - JSA
A description is not available for this item.
UL 498A - Current Taps and Adapters
January 23, 2008 - ULSE

1.1 These requirements cover current taps and adapters for use in accordance with the National Electrical Code, ANSI/NFPA-70. 1.2 These requirements do not cover current taps or adapters rated at more than 200 A or for more than 600 V. See 1. 1.3 These requirements do not directly...

IEC 60059 - IEC standard current ratings
August 1, 2009 - IEC

This standard specifies standard current ratings for electrical devices, apparatus, instruments and equipment and should be applied to the designing of utilization systems or equipment as well as to operating characteristics. This standard does not apply to current ratings of...

ATIS J-STD-034 - Wireless Enhanced Emergency Services
December 1, 1997 - ATIS

This document defines the range of application of the current issue of the series. It focuses on overall objectives and basic assumptions. Procedural details are presented in the other recommendations. OBJECTIVE This is one of a series of recommendations titled "WIRELESS ENHANCED...

Green Heterogeneous Wireless Networks
October 1, 2016 - WILEY

This book focuses on the emerging research topic "green (energy efficient) wireless networks" which has drawn huge attention recently from both academia and industry. This topic is highly motivated due to important environmental, financial, and quality-of-experience (QoE) considerations....

DS/EN 60059 - IEC standard current ratings
September 10, 2009 - DS

Gives standard current ratings in the range 1 A to 200 000 A.

BS 7626 - Current Transformers
February 15, 1993 - BSI
A description is not available for this item.
IEC 60185 - Current Transformers
January 1, 1987 - IEC
A description is not available for this item.
MIL-HDBK-137 V1 - CURRENT FUZES
NPFC
A description is not available for this item.
IETF RFC 5397 - WebDAV Current Principal Extension
December 1, 2008 - IETF

This specification defines a new WebDAV property that allows clients to quickly determine the principal corresponding to the current authenticated user.

VITA 1.7 - Increased Current DIN Connector
January 1, 2003 - VITA

This standard describes increased current levels, test methods, test data and compliance criteria for 3-row DIN and 5-row DIN connectors when used in VME, VME64 and VME64 Extension P1/J1 and P2/J2 pin out arrangements.

The Current Comparator
January 1, 1988 - IET

The current comparator comprises a special configuration of concentric toroidal magnetic cores and windings which enable the physical realisation of a very Author(s) W. J. Moore, P. N. Miljanic

NG CH 06 - Commissioning Handbook - Current Transformers
October 1, 2013 - NG

Purpose This Handbook describes the tests to be carried out on current transformers during both stage 1 and stage 2 commissioning (TP106). The purpose of the CT commissioning tests is to prove that the equipment supplied is in accordance with requirements detailed in the design documentation...

Emerging Wireless LANs, Wireless PANs, and Wireless MANs: IEEE 802.11, IEEE 802.15, 802.16 Wireless Standard Family
April 1, 2009 - WILEY

A thoroughly up-to-date resource on IEEE 802 wireless standards Readers can turn to this book for complete coverage of the current and emerging IEEE 802 wireless standards/drafts, including 802.11 Wireless LANs 802.15.1 Bluetooth and 801.15.2 802.15.3 Wireless...

AS5372A - Fuse, Current Limiter Type, Aircraft
March 27, 2023 - SAE International

This specification covers the requirements for current limiter type fuses for use in aircraft primary electrical power systems conforming to MIL-STD-704. These limiters are suitable for use in AS53731 fuse holders for operation at −54 to 125 °C.

Advertisement