loading
UFGS-08 44 00 - CURTAIN WALL AND GLAZED ASSEMBLIES
May 1, 2019 - NAVY

NOTE: This guide specification covers the requirements for complete glazed curtain wall system exclusive of doors, entrances, and store fronts, commercial aluminum curtain walls designed to accommodate fixed-glass lights, window sashes, panels, louvers, and other...

DS/EN 13830 - Curtain walling – Product standard
June 2, 2020 - DS

This European Standard specifies requirements of curtain walling kit intended to be used as a building envelope to provide weather resistance, safety in use and energy economy and heat retention and provides test/assessments/calculation methods and compliance criteria of the related...

DSF/EN 13830/FPRA1 - Curtain Walling – Product Standard
DS

This European Standard specifies requirements of curtain walling kit intended to be used as a building envelope to provide weather resistance, safety in use and energy economy and heat retention and provides test/assessments/calculation methods and compliance criteria of the related...

DS/EN 13119 - Curtain walling – Terminology
August 1, 2016 - DS

This European Standard de¬scribes terminology used in documents, drawings, specifications etc., when referring to the detailed elements of curtain wall¬ing and provides a comprehensive, though not total, list of regu¬lar terms. It does not set out to repeat those physical definitions...

ASCE MOP 126 - Curtain Wall Systems A Primer
January 1, 2013 - ASCE

INTRODUCTION The architectural appeal of glass comes from its most obvious properties- light refl ectance and transmittance. In daylight, glass refl ects its surroundings. On a high-rise tower blue sky is seen refl ected on a clear sunny day, clouds on an overcast day, and lit offi...

DS/EN 13051 - Curtain walling - Watertightness - Site test
August 21, 2001 - DS

This standard defines the method to be used to check for any points of water leakage that may occur in curtain walling when installed on a building. It is a supplementary test not required for classification purposes. It is intended for use primarily where water leaks have already...

DS/EN 14019 - Curtain Walling – Impact resistance – Performance requirements
July 6, 2016 - DS

This European Standard defines performance requirements of curtain walling (excluding 'glass in building' which is classified under EN 12600) under soft body impact load criteria specified herein and tested in accordance with EN 13049. Its criteria is targeted to safety in use...

DIN EN 14019 - Curtain Walling - Impact resistance - Performance requirements
November 1, 2016 - DIN

This European Standard defines performance requirements of curtain walling under impact load. The mode of breakage of the glass has to be already assessed according to EN 12600. Its criteria are targeted to safety in use and integrity of curtain walling in the...

DS/EN 12154 - Curtain walling - Watertightness - Performance requirements and classification
July 10, 2000 - DS

This standard defines the requirements and classification of watertightness performance of both fixed and openable parts of curtain walling under positiv static pressure. NOTE: This standard applies to curtain walling in accordance with WI 00033238.

DS/EN 12153 - Curtain walling – Air permeability – Test method
November 2, 2000 - DS

This standard defines the method to be used to determine the air permeability of curtain walling, both its fixed and openable parts. It describes how the specimen can be tested under positive and negative air pressure. NOTE: This standard applies to any curtain walling...

AWCI 162 - CURTAIN WALL CONSTRUCTION VIDEO
AWCI
A description is not available for this item.
DIN EN 13830 - Curtain walling - Product standard
November 1, 2020 - DIN
A description is not available for this item.
AENOR UNE-EN 13119 ENG - Curtain walling - Terminology
April 12, 2017 - AENOR
A description is not available for this item.
AENOR UNE-EN 13119 - Curtain walling - Terminology
April 12, 2017 - AENOR
A description is not available for this item.
BS EN 13119 - Curtain walling - Terminology
July 31, 2016 - BSI
A description is not available for this item.
AENOR UNE-EN 13830 ENG - Curtain walling - Product standard
March 16, 2016 - AENOR
A description is not available for this item.
AENOR UNE-EN 13830 - Curtain walling - Product standard
March 16, 2016 - AENOR
A description is not available for this item.
BS EN 13830 - Curtain walling - Product standard
April 30, 2015 - BSI
A description is not available for this item.
SN EN 13830 - Curtain walling - Product standard
December 1, 2003 - SNV
A description is not available for this item.
ISO DIS 22497 - CURTAIN WALLING - TERMINOLOGYGY
ISO
A description is not available for this item.
Advertisement