Overview This document: - provides risk management elaborations for the processes described in ISO/IEC/IEEE 15288 and ISO/IEC/IEEE 12207, - provides the users of ISO/IEC/IEEE 15288, ISO/IEC/IEEE 12207 and their associated elaboration standards with common terminology and...
This document is a guideline for the application of ISO/IEC/IEEE 12207:2017. This document establishes guidance to implement a common framework for software life cycle processes, with well-defined terminology, that can be referenced by the software industry. This document...
This standard will provide minimum and optional function, layout, and construction requirements for standard control cabinet designs. It will also include a coding system for specifying standard control cabinets with the required options. This standard applies to Class I and Class II power...
Narrow Your Results