This document is a guideline for the application of ISO/IEC/IEEE 12207:2017. This document establishes guidance to implement a common framework for software life cycle processes, with well-defined terminology, that can be referenced by the software industry. This document...
This document specifies the means to organize and record architecture evaluations for enterprise, systems and software fields of application. The aim of this document is to enable architecture evaluations that are used to: a) validate that architectures address the concerns of stakeholders;...
This standard will provide minimum and optional function, layout, and construction requirements for standard control cabinet designs. It will also include a coding system for specifying standard control cabinets with the required options. This standard applies to Class I and Class II power...
Narrow Your Results