loading
C3.4:2016 - Specification for torch brazing
January 1, 2016 - AWS

1.1 Scope. This specification presents the minimum fabrication and quality requirements for the torch brazing of materials such as steels, stainless steels, copper, copper alloys, and heat- and corrosion-resistant alloys as well as other materials that can be adequately torch brazed....

C3.11M/C3.11:2011 - Specification for Torch Soldering
January 1, 2011 - AWS

This specification describes relevant equipment, fabrication procedures, and quality (inspection) requirements for the torch soldering of materials. This document includes criteria for classifying torch-soldered joints based on loading and the consequences of failure and quality...

C4.2/C4.2M:2017 - Recommended practices for safe oxyfuel gas cutting torch operation
January 1, 2017 - AWS

1.1 Scope. This standard describes the equipment, procedures, and safe practices for the oxyfuel cutting of steel. It is for the operators of both hand and machine torches and is recommended for management personnel associated with the oxyfuel cutting process. Oxyfuel gas...

C4.3/C4.3M:2018 - Recommended practices for safe and oxyfuel gas heating torch operation
January 1, 2018 - AWS

1.1 Scope. This manual describes the equipment, procedures, and safe practices for oxyfuel gas heating torch operation. It is written for the operators of torches using single or multiple heating tips and heads. It is also recommended for management personnel associated with the...

JIS C 7508 - TORCH LAMPS
JSA
A description is not available for this item.
AMS2672H - Brazing, Aluminum Torch or Furnace
September 8, 2022 - SAE International

This specification covers the requirements for producing brazed joints on aluminum and aluminum alloys by torch or furnace brazing.

AMS2672G - Brazing, Aluminum Torch or Furnace
February 25, 2018 - SAE International

This specification covers the requirements for producing brazed joints on aluminum and aluminum alloys by torch or furnace brazing.

AMS2672F - Brazing, Aluminum Torch or Furnace
April 21, 2006 - SAE International

This specification covers the engineering requirements for producing brazed joints on aluminum and aluminum alloys by torch or furnace brazing.

AMS2672E - BRAZING, ALUMINUM Torch or Furnace
October 1, 1995 - SAE International

This specification covers the engineering requirements for producing brazed joints on aluminum and aluminum alloys by torch or furnace brazing.

CGA E-5 - OXY-FUEL TORCH STANDARD
January 1, 2017 - CGA/GAS
A description is not available for this item.
A-A-3033 - IGNITER, FRICTION, OXYACETYLENE-TORCH
July 1, 1999 - NPFC
A description is not available for this item.
MIL-T-17636 - TIPS, WELDING TORCH
NPFC
A description is not available for this item.
GG-I-271 - IGNITER,FRICTION,OXYACETYLENE-TORCH
NPFC
A description is not available for this item.
AS7110/1C - Nadcap Requirements for Brazing (Torch and Induction)
December 8, 2003 - SAE International

This Aerospace Standard (AS) is to be used to supplement AS7110. In addition to the requirements contained in AS7110, the requirements contained herein shall apply to suppliers seeking Nadcap accreditation for brazing (torch and/or induction).

C4.5M:2012 - Uniform designation system for oxyfuel nozzles
January 1, 2012 - AWS

This document presents recommendations to oxyfuel welding, cutting, and heating/brazing torch nozzle manufacturers regarding the identification markings to be permanently applied to the torch nozzle to identify its intended application. The identification will provide...

ASTM F3304-22 - Standard Specification for Lamp Fuel and Torch Fuel Packaging
July 1, 2022 - ASTM International

1.1 This specification is intended to set forth the packaging requirements for lamp fuel and torch fuel intended for use by consumers in and around the household and which contain 10?% or more petroleum distillates with a viscosity of less than 100 SUS (Saybolt universal viscosity) at 100?°F...

ASTM F3304-21 - Standard Specification for Lamp Fuel and Torch Fuel Packaging
August 1, 2021 - ASTM International

1.1 This specification is intended to set forth the packaging requirements for lamp fuel and torch fuel intended for use by consumers in and around the household and which contain 10?% or more petroleum distillates with a viscosity of less than 100 SUS (Saybolt universal viscosity) at 100?°F...

A-A-50582 - TORCH OUTFIT, CUTTING AND WELDING
NPFC
A description is not available for this item.
MIL-T-18803 - TORCH OUTFIT, CUTTING AND WELDING
NPFC
A description is not available for this item.
GGG-T-570 - TORCH KIT, SOLDERING (PROPANE GAS)
NPFC
A description is not available for this item.
Advertisement