loading
C4.2/C4.2M:2017 - Recommended practices for safe oxyfuel gas cutting torch operation
January 1, 2017 - AWS

1.1 Scope. This standard describes the equipment, procedures, and safe practices for the oxyfuel cutting of steel. It is for the operators of both hand and machine torches and is recommended for management personnel associated with the oxyfuel cutting process. Oxyfuel gas...

MS 15013 - TIPS FOR MILITARY STANDARD CUTTING TORCH
NPFC
A description is not available for this item.
MIL-H-45998 - HANDLE, OXYACETYLENE WELDING AND CUTTING TORCH
NPFC
A description is not available for this item.
JIS B 6802 - Manual Gas Cutting Torches
December 1, 1991 - JSA
A description is not available for this item.
A-A-51153 - CLEANING SETS, OXYGEN AND ACETYLENE, WELDING AND CUTTING TORCH TIPS
NPFC
A description is not available for this item.
QPL-17870 - TIP, TORCH, CUTTING, AND TIP, TORCH, WELDING (REPLACEMENT)
NPFC
A description is not available for this item.
MIL-T-17870 - TIP, TORCH, CUTTING, AND TIP TORCH, WELDING REPLAC
NPFC
A description is not available for this item.
A-A-50582 - TORCH OUTFIT, CUTTING AND WELDING
NPFC
A description is not available for this item.
MIL-T-18803 - TORCH OUTFIT, CUTTING AND WELDING
NPFC
A description is not available for this item.
MIL-T-16183 - TORCH, OXYGEN CUTTING, FOR FUEL GASES
February 14, 1980 - NPFC
A description is not available for this item.
A-A-55826 - TORCHES, OXYACETYLENE, HAND HELD, CUTTING AND WELDING
April 10, 2020 - NPFC

This commercial item description (CID) covers hand-held, oxyacetylene torches used for cutting and welding ferrous metals. The torches are intended for use by the military for field maintenance operations on military equipment.

MIL-T-18068 - TORCHES, WELDING AND TORCHES, CUTTING-HAND,
NPFC
A description is not available for this item.
MIL-T-13880 - TORCHES, OXYACETYLENE, CUTTING AND WELDING
NPFC
A description is not available for this item.
C3.4:2016 - Specification for torch brazing
January 1, 2016 - AWS

1.1 Scope. This specification presents the minimum fabrication and quality requirements for the torch brazing of materials such as steels, stainless steels, copper, copper alloys, and heat- and corrosion-resistant alloys as well as other materials that can be adequately torch brazed....

C3.11M/C3.11:2011 - Specification for Torch Soldering
January 1, 2011 - AWS

This specification describes relevant equipment, fabrication procedures, and quality (inspection) requirements for the torch soldering of materials. This document includes criteria for classifying torch-soldered joints based on loading and the consequences of failure and quality...

QPL-18068 - TORCHES WELDING,CUTTING-HAND,COMMERCIAL,GASES
NPFC
A description is not available for this item.
C4.3/C4.3M:2018 - Recommended practices for safe and oxyfuel gas heating torch operation
January 1, 2018 - AWS

1.1 Scope. This manual describes the equipment, procedures, and safe practices for oxyfuel gas heating torch operation. It is written for the operators of torches using single or multiple heating tips and heads. It is also recommended for management personnel associated with the...

JIS C 7508 - TORCH LAMPS
JSA
A description is not available for this item.
AMS2672H - Brazing, Aluminum Torch or Furnace
September 8, 2022 - SAE International

This specification covers the requirements for producing brazed joints on aluminum and aluminum alloys by torch or furnace brazing.

AMS2672G - Brazing, Aluminum Torch or Furnace
February 25, 2018 - SAE International

This specification covers the requirements for producing brazed joints on aluminum and aluminum alloys by torch or furnace brazing.

Advertisement