1.1 This specification covers performance requirements for helmets to be used in the activities of skateboarding and trick roller skating. 1.2 All testing and requirements of this specification shall be in accordance with Test Methods F1446, except where noted herein. 1.3 Partial utilization...
1.1 This specification covers inner rings for needle roller bearings with drawn outer rings. 1.2 The inner rings specified in this specification are intended for use on unhardened shafts in conjunction with open end needle roller bearings shown on Specification F2162 and MS52141. 1.3...
This specification covers the requirements for standard-type needle roller bearings with drawn outer rings, full complement, without inner rings, and with either open (Type B) or closed ends (Type M). Materials covered by this specification are needle rollers which shall be...
5.1 This test is a simple, effective way of determining the ability of bearings to roll freely. Most bearing manufacturers do not supply information on the breakaway friction coefficient of their products and if this is a design factor, users often buy candidate bearings and try them until...
1.1 This practice prescribes the design of journal-bearing type rollers to support each end of fiber-reinforced concrete beams tested using Test Method C1399/C1399M or Test Method C1609/C1609M. The roller design is intended to provide a consistent and relatively low value of...
1.1 This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway farm, industrial, and construction equipment.2 1.2 This specification is not intended to cover engine...
This specification covers pads of repositionable, colored, note paper. Each sheet has a strip of pressure-sensitive adhesive on the back side. A hand-operated steel roller shall be used in the manufacture of the pads and a cylindrical mandrel shall be used for flagging test of the...
This SAE Aerospace Information Report (AIR) describes available technology and current aerospace industry practices used for the selection, testing, lubrication, and sealing of single row tapered roller bearings to reduce bearing damage as a problem in the aircraft industry.
1.1 These test methods cover the determination of the Impact Value (IV) of a soil either in the field or a test mold, as follows: 1.1.1 Field Procedure A-Determination of IV alone, in the field. 1.1.2 Field Procedure B-Determination of IV and water content, in the field. 1.1.3 Field Procedure...
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION SAE-AS8914 Bearing, Roller, Self-Aligning, Airframe, Antifriction This QPL has been prepared for use by or for the Government in the acquisition of products covered by the subject non-Government standard and...
1.1 This specification covers performance requirements for helmets to be used in the activities of skateboarding and trick roller skating. 1.2 All testing and requirements of this specification shall be in accordance with Test Methods F1446, except where noted herein. 1.3 Partial utilization...
1.1 This specification covers needle roller bearings having thick outer rings, with rollers and cages. 1.2 The bearings being specified are intended to be used with hardened shafts (HRC58-65; see Test Methods E18). For use with unhardened shafts, bearings should be used in conjunction...
1.1 This specification covers ferrous needle rollers having spherical ends. 1.2 Spherical-ended needle rollers designed to this specification are intended for use as bearing components. A complement of rollers is run on a hardened (HRC 58-65, see Test Methods E18) shaft...
This specification covers requirements for rigid or flat seat type, two channeled race surface, thrust roller bearings intended for use in slow rotating or oscillating applications where pure thrust loads are applied. The thrust bearing shall be made of the specified high carbon...
1.1 This specification covers requirements for metric series, tapered roller bearings with a single row of rollers. 1.2 Intended Use-The bearings covered in this specification are intended to be used in general industrial and vehicle applications where the operating temperature does...
This specification covers the procurement requirements for solid ferrous needle rollers, including the MS19065 spherical ended solid ferrous needle rollers, intended for use in bearings and bearing applications. Rollers shall be made of chrome alloy steel E52100, and...
Narrow Your Results