The reference radiographs provided in the adjunct to this standard illustrate various types and degrees of discontinuities occurring in thin-wall steel investment castings.2 Use of this standard for the specification or grading of castings requires procurement of the adjunct reference...
Use/Relationship: This Data Item Description shall be used in preparing all ongoing, interim, or final Dynamic Object Oriented Requirements System (DOORS®) Database modules. The purpose of these modules is to present compliance of requirements management and bidirectional traceability, to include...
Use/Relationship: The Aircraft Integrated Systems Climatic Test Report describes the climatic testing of a fully equipped, flight-worthy aircraft. The climatic tests assess the effects of climate on performance, operability, and maintainability of the aircraft and its impacts on aircraft systems...
This material specification applies to zinc alloys for use in high pressure die cast automotive applications and other allied industries. Zinc die casting alloys are specified by chemical composition. The alloys indicated represent common materials for identical product...
Use/Relationship: The Algorithm Description Document (ADD) provides the detailed representation of the algorithms and equations utilized in the system and the system components. The ADD documents the life-cycle of the algorithms and includes trade study analyses with validation results to...
Use/Relationship: The Uniform Hazardous Waste Manifest shall provide the government with evidence of waste disposal at government installation. This data item description (DID) contains the format and content preparation instructions for the data product generated by the specific and discrete task...
Use/Relationship: This DID will be used to obtain usage and surface coating thinning data to administer and track hazardous air pollutants. This DID contains the format and content preparation instructions for the data product generated by the specific and discrete task requirement as delineated in...
Use/Relationship: This DID is used to obtain and track emission data and certification of each preservation coating to be thinned upon option 1, 2 and 3 thinning requirements. This DID contains the format and content preparation instructions for the data product generated by the specific and...
Use/Relationship: This DID is used to obtain information of each Extremely Hazardous Substances (EHS) brought aboard Government facilities. This DID contains the format and content preparation instructions for the data product generated by the specific and discrete task requirement as delineated in...
Use/relationship: This Data Item Description (DID) describes the overall Environmental Stress Screening (ESS) plan, as developed after required studies. This document will be used by the procuring activity for review, approval, and evaluation of the contractor's ESS program. a. This DID contains...
Use/Relationship: The Vibration and Acoustic Analyses reports will be developed to describe the analyses and tests used to establish the vibration and acoustic phenomena comprising the environment of structure and equipment which support the design of the air vehicle as required by MIL-STD-1530,...