This standard specifies a test procedure for evaluating the fuel economy improvement of automobile diesel engine oils (hereinafter referred to as "engine oils").
1.1 This test method covers an engine test procedure for evaluating automotive engine oils for certain high-temperature performance characteristics, including oil thickening (as measured by kinematic viscosity increase), piston deposits, ring sticking, oil consumption,...
This test method covers stressing an engine oil under modern high-speed diesel operating conditions and measures the oil's deposit control, lubrication ability, and resistance to oil consumption. It is performed in a laboratory using a standardized high-speed, single-cylinder...
1.1 This test method covers the determination of fuel dilution for in-service engine oil by gas chromatography. 1.2 Analysis can be performed directly by this test method without pretreatment or dilution of the sample. 1.3 There is no limitation for the determination of the...
1.1 The test method covers a heavy-duty diesel engine test procedure conducted under high soot conditions to evaluate oil performance with regard to valve train wear, top ring wear, sludge deposits, and oil filter plugging in an EGR environment. This test method...
1.1 This test method pertains to field-based monitoring of soot in diesel crankcase engine oils as well as in other types of engine oils where soot may contaminate the lubricant as a result of a blow-by due to incomplete combustion of fuels. It is applicable to oils...
5.1 This is an accelerated engine oil test, performed in a standardized, calibrated, stationary single-cylinder diesel engine that gives a measure of (1) piston and ring groove deposit forming tendency, (2) piston, ring and liner scuffing and (3) oil consumption. The...
5.1 This is an accelerated engine oil test, performed in a standardized, calibrated, stationary single-cylinder diesel engine that gives a measure of (1) piston and ring groove deposit forming tendency, (2) piston, ring, and liner scuffing and (3) oil consumption. The...
This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway farm, industrial, and construction equipment. Automotive engine oils are classified...
This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway farm, industrial, and construction equipment. Automotive engine oils are classified...
5.1 This test method was developed to assess the performance of a heavy-duty engine oil in controlling engine wear under operating conditions selected to accelerate soot production and valve-train wear in a turbocharged and aftercooled four-cycle diesel engine...
1.1 This test method covers an engine test procedure for evaluating diesel engine oils for oxidation performance characteristics in an engine equipped with exhaust gas recirculation and running on ultra-low sulfur diesel fuel.2 This test...
5.1 The basic test method of determining the boiling range of a petroleum product by performing a simple batch distillation has been in use as long as the petroleum industry has existed. It is one of the oldest test methods under the jurisdiction of ASTM Committee D02, dating from the...
1.1 This test method covers the determination of particle concentration, particle size distribution, particle shape, and soot content for new and in-service oils used for lubrication and hydraulic systems by a direct imaging integrated tester. 1.1.1 The test method is applicable to...
1.1 This test method covers the use of gas chromatography to determine the amount of diesel fuel in used engine lubricating oil. This test is limited to SAE 30 oil. The diesel fuel diluent is analyzed at concentrations up to 12 % by mass. Note 1: This test...
5.1 This test method was developed to assess the performance of a heavy-duty engine oil in controlling engine wear under operating conditions selected to accelerate soot production and valve-train wear in a turbocharged and aftercooled four-cycle diesel engine...
1.1 This test method covers the estimation of the hydrogen content (mass percent) of aviation gasolines and aircraft turbine and jet engine fuels. 1.2 This test method is empirical and is applicable to liquid hydrocarbon fuels that conform to the requirements of specifications...
1.1 This specification covers the requirements of test fuels suitable for use in certain gasoline compression-ignition
5.1 Some engine oil formulations have been shown to lack compatibility with certain elastomers used for seals in automotive engines. These deleterious effects on the elastomer are greatest with new engine oils (that is, oils that have not been exposed to an engine's operating...
1.1 This test method covers the determination of contaminants and materials as a result of corrosion in gas turbine or diesel engine fuels by rotating disc electrode atomic emission spectroscopy (RDE-AES). 1.1.1 The test method is applicable to ASTM Grades 0-GT, 1-GT,...