loading
CSA FUEL SAFETY HANDBOOK - Fuel Safety Handbook
April 1, 1998 - CSA

INTRODUCTION The Fuel Safety Handbook is intended to provide the basic information which is essential to gas technicians working with natural gas and propane fuel gases in Ontario. The Fuel Safety Handbook is intended to address the knowledge needed by Ontario gas technicians...

CSA FUEL SAFETY TRAINING - Fuel Safety Training Manual
April 1, 1997 - CSA

Introduction (60 minutes) Using FSW-1, welcome the participants and introduce yourself to the group. Ask the participants to introduce themselves and indicate as to whether they are natural gas or propane fitters. Use the knowledge and skills of your participants as a means of enriching the...

GM FUELS TABS - GM FUELS CUSTOM TABS
GMNA
A description is not available for this item.
IEEE TESTING OBJECT - TESTING OBJECT-ORIENTED SOFTWARE
IEEE
A description is not available for this item.
J1681_202305 - Gasoline, Alcohol, and Diesel Fuel Surrogates for Materials Testing
May 1, 2023 - SAE International

This SAE Recommended Practice presents recommendations for test fuels and fluids that can be used to simulate real world fuels. The use of standardized test fluids is required in order to limit the variability found in commercial fuels and fluids. Commercial...

ASTM D4539-22 - Standard Test Method for Filterability of Diesel Fuels by Low-Temperature Flow Test (LTFT)
December 1, 2022 - ASTM International

5.1 The Low Temperature Flow Test results are indicative of the low temperature flow performance of the test fuel in some diesel vehicles (according to CRC Report No. 528). The test method is especially useful for the evaluation of fuels containing flow...

ISUZU ISC-C74-205 - Test diesel fuel (E2 Fuel)
November 1, 2020 - ISUZU

This standard specifies the required performance of E2 Fuel.

ISUZU ISC-C74-202 - Test diesel fuel (EPA Fuel)
October 1, 2020 - ISUZU

This standard covers the required performance of EPA Fuel.

J1668_202103 - Diesel Engines - Fuel Injection Pump Testing
March 17, 2021 - SAE International

The correct setting and adjustment of fuel injection pumps requires standardized testing conditions. This SAE Standard summarizes the design and operating parameters for test benches so that, using certain information supplied by the pump manufacturer, the pump test...

ASTM D613-23 - Standard Test Method for Cetane Number of Diesel Fuel Oil
March 1, 2023 - ASTM International

1.1 This test method covers the determination of the rating of diesel fuel oil in terms of an arbitrary scale of cetane numbers using a standard single cylinder, four-stroke cycle, variable compression ratio, indirect injected diesel engine. 1.2 The cetane number scale...

ASTM D975-23 - Standard Specification for Diesel Fuel
August 15, 2023 - ASTM International

1.1 This specification covers seven grades of diesel fuel suitable for various types of diesel engines. These grades are described as follows: 1.1.1 Grade No. 1-D S15-A special-purpose, light middle distillate fuel for use in diesel engine applications requiring a...

ASTM D6079-22 - Standard Test Method for Evaluating Lubricity of Diesel Fuels by the High-Frequency Reciprocating Rig (HFRR)
December 1, 2022 - ASTM International

5.1 Diesel fuel injection equipment has some reliance on lubricating properties of the diesel fuel. Shortened life of engine components, such as diesel fuel injection pumps and injectors, has sometimes been ascribed to lack of lubricity in a diesel...

GMW16453 - Diesel Fuel Injector Nozzle Temperature Test Procedure
June 1, 2020 - GMW
A description is not available for this item.
GMW16452 - Diesel Fuel Injector Coking Test Procedure
October 1, 2018 - GMW
A description is not available for this item.
ASTM D6750-23 - Standard Test Methods for Evaluation of Engine Oils in a High-Speed, Single-Cylinder Diesel Engine—1K Procedure (0.4?% Fuel Sulfur) and 1N Procedure (0.04?% Fuel Sulfur)
July 1, 2023 - ASTM International

5.1 These are accelerated engine oil tests (known as the 1K and 1N test procedures), performed in a standardized, calibrated, stationary single-cylinder diesel engine using either mass fraction 0.4?% sulfur fuel (1K test) or mass fraction 0.04?% sulfur fuel...

ASTM D975-22a - Standard Specification for Diesel Fuel
November 1, 2022 - ASTM International

1.1 This specification covers seven grades of diesel fuel suitable for various types of diesel engines. These grades are described as follows: 1.1.1 Grade No. 1-D S15-A special-purpose, light middle distillate fuel for use in diesel engine applications requiring a...

ASTM D975-22 - Standard Specification for Diesel Fuel
October 1, 2022 - ASTM International

1.1 This specification covers seven grades of diesel fuel suitable for various types of diesel engines. These grades are described as follows: 1.1.1 Grade No. 1-D S15-A special-purpose, light middle distillate fuel for use in diesel engine applications requiring a...

ASTM D6890-22 - Standard Test Method for Determination of Ignition Delay and Derived Cetane Number (DCN) of Diesel Fuel Oils by Combustion in a Constant Volume Chamber
November 15, 2022 - ASTM International

1.1 This automated laboratory test method covers the quantitative determination of the ignition characteristics of conventional diesel fuel oil, oil-sands based fuels, hydrocarbon oils, blends of fuel containing biodiesel material, diesel fuel oils...

ASTM D7371-14(2022) - Standard Test Method for Determination of Biodiesel (Fatty Acid Methyl Esters) Content in Diesel Fuel Oil Using Mid Infrared Spectroscopy (FTIR-ATR-PLS Method)
July 1, 2022 - ASTM International

5.1 Biodiesel is a blendstock commodity primarily used as a value-added blending component with diesel fuel. 5.2 This test method is applicable for quality control in the production and distribution of diesel fuel and biodiesel blends containing FAME.

ASTM D7261-22 - Standard Test Method for Determining Water Separation Characteristics of Diesel Fuels by Portable Separometer
July 1, 2022 - ASTM International

5.1 This test method provides a measure of the presence of surfactants in diesel fuels, and can be performed in the field or in a laboratory. Like Test Method D3948 used for jet fuel, this test method can detect traces of some refinery treating chemicals...

Advertisement