DIN 86038-1 - Schiffe und Meerestechnik - Lose Flansche und Boerdel der sehr leichten Reihe - Teil 1: Boerdel DN 32 bis DN 125
April 1, 2021
- DIN
A description is not available for this item.
DIN 86038-2 - Ships and marine technology - Loose flanges and lapped pipe ends extra light duty - Part 2: Loose flanges DN 32 to DN 50, up to PN 25, DN 65 to DN 125, up to PN 10
April 1, 2021
- DIN
A description is not available for this item.
DIN EN ISO 16147 - Small craft - Inboard diesel engines - Engine-mounted fuel, oil and electrical components (ISO 16147:2020); German version EN ISO 16147:2021
April 1, 2021
- DIN
A description is not available for this item.
DIN 86341 - Ships and marine technology - Loose flanges and welding necks extra light duty - Welding necks made from steel and stainless steel DN 32 to DN 50, PN up to 25, DN 65 to DN 125, PN up to 10
April 1, 2021
- DIN
A description is not available for this item.
DIN 86039 - Ships and marine technology - Flat gaskets for flange connections extra light duty - DN 32 to DN 50, up to PN 25, DN 65 to DN 125, up to PN 10
April 1, 2021
- DIN
A description is not available for this item.
DIN 86038-3 - Schiffe und Meerestechnik - Lose Flansche und Boerdel der sehr leichten Reihe - Teil 3: Vorschweissboerdel DN 32 bis DN 125
April 1, 2021
- DIN
A description is not available for this item.
DIN EN ISO 12215-7 - Kleine Wasserfahrzeuge - Rumpfbauweise und Dimensionierung - Teil 7: Bestimmung der Lasten fuer Mehrrumpffahrzeuge und ihrer lokalen Dimensionierungen unter Anwendung von ISO 12215-5 (ISO 12215-7:2020); Deutsche Fassung EN ISO 12215-7:2020
March 1, 2021
- DIN
A description is not available for this item.
DIN 81846-1 - Ankerstegketten, Guetegrad K4 - Zusammenstellung, Pruef- und Bruchkraefte - Teil 1: Form A mit Vorlaeufer; Text Deutsch und Englisch
February 1, 2021
- DIN
A description is not available for this item.
DIN EN ISO 11591 - Small craft - Field of vision from the steering position (ISO 11591:2020)
January 1, 2021
- DIN
A description is not available for this item.
DIN ISO 25862 - Ships and marine technology - Marine magnetic compasses, binnacles and azimuth reading devices (ISO 25862:2019)
January 1, 2021
- DIN
A description is not available for this item.
DIN 83100-5 - Heavy hinged doors on ships - Part 5: Doors made of fibre reinforced material
November 1, 2020
- DIN
A description is not available for this item.
DIN 80001-1 - Ships and marine technology - Ergonomics on ships - Part 1: Overview
November 1, 2020
- DIN
A description is not available for this item.
VG 88700-2 - Penetration systems for cables and for pipes through divisions of vessels - Part 2: General technical and environmental requirements and test, sleeve system, basic section standard; Text in German and English
September 1, 2020
- DIN
A description is not available for this item.
DIN EN 300338-3 - Technical characteristics and methods of measurement for equipment for generation, transmission and reception of Digital Selective Calling (DSC) in the maritime MF, MF/HF and/or VHF mobile service - Part 3: Class D DSC (Endorsement of the English version EN 300 338-3 V1.3.1 (2020-06) as a German standard)
September 1, 2020
- DIN
A description is not available for this item.
VG 88700-4 - Penetration systems for cables and for pipes through divisions of vessels - Part 4: Sleeve system, system components, detail standard; Text in German and English
September 1, 2020
- DIN
A description is not available for this item.
DIN EN 300338-2 - Technical characteristics and methods of measurement for equipment for generation, transmission and reception of Digital Selective Calling (DSC) in the maritime MF, MF/HF and/or VHF mobile service - Part 2: Class A DSC (Endorsement of the English version EN 300 338-2 V1.5.1 (2020-06) as a German standard)
September 1, 2020
- DIN
A description is not available for this item.
DIN EN 300338-6 - Technical characteristics and methods of measurement for equipment for generation, transmission and reception of Digital Selective Calling (DSC) in the maritime MF, MF/HF and/or VHF mobile service - Part 6: Class M DSC (Endorsement of the English version EN 300 338-6 V1.2.1 (2020-06) as a German standard)
September 1, 2020
- DIN
A description is not available for this item.
VG 95920-4 - Hose assemblies - Hoses and hose fittings - Part 4: Adapters - Overview; Text in German and English
September 1, 2020
- DIN
A description is not available for this item.
VG 88700-3 - Penetration systems for cables and for pipes through divisions of vessels - Part 3: Sleeve system, frames, detail standard; Text in German and English
September 1, 2020
- DIN
A description is not available for this item.
DIN EN 300338-5 - Technical characteristics and methods of measurement for equipment for generation, transmission and reception of Digital Selective Calling (DSC) in the maritime MF, MF/HF and/or VHF mobile service - Part 5: Handheld VHF Class H DSC (Endorsement of the English version EN 300 338-5 V1.3.1 (2020-06) as a German standard)
September 1, 2020
- DIN
A description is not available for this item.