DIN EN IEC 62668-2 - Process management for avionics - Counterfeit prevention - Part 2: Managing electronic components from non-franchised sources (IEC 62668-2:2019); German version EN IEC 62668-2:2019
April 1, 2021
- DIN
A description is not available for this item.
DIN EN IEC 62668-1 - Luftfahrtelektronik-Prozessmanagement - Verhinderung von Produktfaelschung - Teil 1: Vermeidung des Gebrauchs von gefaelschten, betruegerischen und wiederverwerteten elektronischen Bauelementen (IEC 62668-1:2019); Deutsche Fassung EN IEC 62668-1:2019
April 1, 2021
- DIN
A description is not available for this item.
DIN EN 4864 - Aerospace series - Environmental testing - High dynamic abrasion, mar, scratch and punch test in cabin interior; German and English version EN 4864:2020
April 1, 2021
- DIN
A description is not available for this item.
DIN EN 2133 - Aerospace series - Cadmium plating of steels with specified tensile strength ≤ 1450 MPa, copper, copper alloys and nickel alloys; German and English version EN 2133:2020
March 1, 2021
- DIN
A description is not available for this item.
DIN EN 2960 - Aerospace series - Heat resisting nickel base alloy (NI-P101HT) - Cold worked and solution treated - Bars for machining for fasteners - 3 mm ≤ D ≤ 50 mm; German and English version EN 2960:2020
March 1, 2021
- DIN
A description is not available for this item.
DIN EN 4687 - Luft- und Raumfahrt - Beschichtungsstoffe - Zweikomponenten-Grundierung, chromatfrei, nicht korrosionshemmend, raumtemperaturhaertend - Chromatfreie Grundierung fuer militaerische Anwendung; Deutsche und Englische Fassung EN 4687:2021
March 1, 2021
- DIN
A description is not available for this item.
DIN EN 4688 - Luft- und Raumfahrt - Beschichtungsstoffe - Zweikomponenten-Epoxid-Grundierung, chromathaltig, korrosionsbestaendig, raumtemperaturhaertend - Hohe Korrosionsbestaendigkeit fuer militaerische Anwendung; Deutsche und Englische Fassung EN 4688:2021
March 1, 2021
- DIN
A description is not available for this item.
DIN EN 4689 - Aerospace series - Paints and varnishes - Two-components room temperature curing polyurethane finish - High flexibility and chemical agent resistance for military application; German and English version EN 4689:2021
March 1, 2021
- DIN
A description is not available for this item.
DIN EN 4861 - Aerospace series - Metrological assessment procedure for kinematic fields measured by digital image correlation; German and English version EN 4861:2020
March 1, 2021
- DIN
A description is not available for this item.
DIN 5452-6 - Aerospace series - Unmanned Aircraft Systems (UAS) - Part 6: Geodata Management for UTM Systems
February 1, 2021
- DIN
A description is not available for this item.
DIN EN 303213-4-1 - Advanced Surface Movement Guidance and Control System (A-SMGCS) - Part 4: Community Specification for a deployed non-cooperative sensor including its interfaces - Sub-part 1: Generic requirements for non-cooperative sensor (Endorsement of the English version EN 303 213-4-1 V2.1.1 (2020-09) as a German standard)
February 1, 2021
- DIN
A description is not available for this item.
DIN EN 303213-4-2 - Advanced Surface Movement Guidance and Control System (A-SMGCS) - Part 4: Community Specification for a deployed non-cooperative sensor including its interfaces - Sub-part 2: Specific requirements for a deployed Surface Movement Radar sensor (Endorsement of the English version EN 303 213-4-2 V2.1.1 (2020-09) as a German standard)
February 1, 2021
- DIN
A description is not available for this item.
DIN EN 16603-20 - Space engineering - Electrical and electronic; English version EN 16603-20:2020
February 1, 2021
- DIN
A description is not available for this item.
DIN 65431 - Aerospace series - Sleeves - Wall thickness 0,5 mm, for fasteners with countersunk head; Text in German and English
January 1, 2021
- DIN
A description is not available for this item.
DIN 65429 - Aerospace series - Sleeves - Wall thickness 0,5 mm, for fasteners with protruding head; Text in German and English
January 1, 2021
- DIN
A description is not available for this item.
DIN 65100 - Luft- und Raumfahrt - Gewindeeinsaetze aus Draht, schraubensichernd, aus Kupferlegierung - Klasse: 490 MPa/300 °C; Text Deutsch und Englisch
January 1, 2021
- DIN
A description is not available for this item.
DIN 65430 - Aerospace series - Sleeves - Wall thickness 0,25 mm, for fasteners with countersunk head; Text in German and English
January 1, 2021
- DIN
A description is not available for this item.
WL 3.2384-3 - Aerospace series - Cast aluminium alloy with approx. 7 Si - 0,6 Mg - Part 3: Investment casting; Text in German and English
January 1, 2021
- DIN
A description is not available for this item.
DIN 65433 - Aerospace series - Sleeves - Wall thickness 0,25 mm, for fasteners with reduced countersunk head; Text in German and English
January 1, 2021
- DIN
A description is not available for this item.
DIN 65434 - Aerospace series - Sleeves - Wall thickness 0,5 mm, for fasteners with reduced countersunk head; Text in German and English
January 1, 2021
- DIN
A description is not available for this item.