This document specifies the mounting and operating conditions to be used for in-line valves and appliances which control the flow, pressure or temperature of the water in water supply installations, when measuring noise emission resulting from water flow. It is applicable to in-line...
This document specifies the mounting and operating conditions to be used for in-line valves and appliances which control the flow, pressure or temperature of the water in water supply installations, when measuring noise emission resulting from water flow. It is applicable to in-line...
ISO 3822-3:2018 specifies the mounting and operating conditions to be used for in-line valves and appliances which control the flow, pressure or temperature of the water in water supply installations, when measuring noise emission resulting from water flow. ISO 3822-3:2018 is...
This Standard specifies general requirements related to the safety of human cells, tissues, and organs used for transplantation, and includes quality system requirements. It includes aspects of safety for potential and actual donors and recipients, personnel, and others who might be exposed...
This part of EN ISO 3822 specifies the mounting and operating conditions to be used for in-line valves and appliances which control the flow, pressure or temperature of the water in. water supply installations, when measuring noise emission resulting from water flow. lt is applicable...
This Part of EN 12201 specifies the characteristics of valves or valve bodies made from polyethylene (PE 100 and PE 80) for buried and above ground applications, intended for the conveyance of water for human consumption, raw water prior to treatment, drainage and sewerage under...
This Part of EN 12201 specifies the characteristics of valves or valve bodies made from polyethylene (PE 100 and PE 80) for buried and above ground applications, intended for the conveyance of water for human consumption, raw water prior to treatment, drainage and sewerage under...
The purpose of this European Sstandard is to specify: _ the dimensional, hygiene, tightness, pressure performance, hydraulic, acoustic, mechanical and physico-chemical characteristics which inlet valves for flushing cisterns shall comply with; _ the test methods for checking these...
The purpose of this European Standard is to specify: - field of application of Anti-pollution Check Valves; - backflow prevention properties, dimensional and physio-chemical properties, and properties of general hydraulic, mechanical and acoustic design to which Anti-pollution Check...
Specifies pressure/temperature
This European Standard specifies the characteristics of the fitness for purpose of the assembled piping systems intended for the conveyance of water intended for human consumption, raw water prior to treatment, drainage and sewerage under pressure, vacuum sewer systems, and water for...
This Part of EN 13244 specifies the characteristics of the fitness for purpose of the assembled piping systems intended for buried and above-ground pressure systems for water for general purposes, drainage and sewerage. It is also applicable for vacuum sewer systems. NOTE 1...
1.1 This practice covers recommended installation techniques for aluminum and stainless steel jacketing for thermal and acoustic pipe insulation operating at either above or below ambient temperatures and in both indoor and outdoor locations. This practice applies to materials manufactured...
This Part of EN 13244 specifies the general aspects of polyethylene (PE) piping systems intended for buried and above-ground pressure systems for water for general purposes, drainage and sewerage. It is also applicable for vacuum sewer systems. NOTE 1 Water for general purposes...
This European Standard specifies the requirements for factory made rigid polyurethane foam (PUR) and polyisocyanurate foam (PIR) products, with a closed cell content not less than 90 %, with or without facings, which are used for the thermal insulation of building equipment and industrial...
This European Standard specifies the requirements for factory made rigid polyurethane foam (PUR) and polyisocyanurate foam (PIR) products, with a closed cell content not less than 90 %, with or without facings, which are used for the thermal insulation of building equipment and industrial...
This part of EN 1555 specifies the general aspects of polyethylene (PE) piping systems in the field of the supply of gaseous fuels. It also specifies the test parameters for the test methods referred to in this standard. In conjunction with Parts 2 to 5 of EN 1555 it is applicable to PE...
This part of EN 12201 gives guidance for the assessment of conformity of compounds, products, joints and assemblies in accordance with the applicable part(s) of EN 12201 intended to be included in the manufacturer's quality plan as part of the quality management system and for the...
This European Standard specifies the general aspects of polyethylene (PE) pressure piping systems (mains and service pipes) for buried or above ground applications, intended for the conveyance of water for human consumption, raw water prior to treatment, drainage and sewerage under pressure,...
1.1 This practice covers recommended installation techniques for aluminum and stainless steel jacketing for thermal and acoustic pipe insulation operating at either above or below ambient temperatures and in both indoor and outdoor locations. This practice applies to materials manufactured...