loading
A-A-1926 - CLOSER, DOOR
January 15, 1988 - NPFC
A description is not available for this item.
GME8226 - Measurement of Door Closing Energy (Side, Rear and Sliding Doors)
September 1, 2007 - GME

Purpose. Determination of door closing energy.

UL 228 - Door Closers-Holders, With or Without Integral Smoke Detectors
January 26, 2006 - ULSE

002280-000000-000000 1 Scope 1.1 These requirements apply to swinging door closers equipped with integral electromechanical or electromagnetic holders and which may be provided with integral smoke detectors. These requirements also apply to electromagnetic door holder units...

ANSI A156.4 - DOOR CONTROLS - CLOSERS
January 1, 2019 - BHMA

This Standard contains requirements for door closers surface mounted, concealed in the door, overhead concealed and concealed in the floor. Also included are pivots for floor closers. Criteria for conformance include cycle, operational, closing force and finish...

BS EN 1154 - Building hardware Controlled door closing devices Requirements and test methods
July 15, 1997 - BSI

Specifies requirements for controlled door closing devices for swing doors, such devices being mounted on or in the frame, on or in the door, or in the floor.

GME L-1F/G02-1 - Door Closing-Noise Comfort
May 5, 1993 - GME
A description is not available for this item.
FF-H-121 - HARDWARE,BUILDERS'; DOOR CLOSERS
NPFC
A description is not available for this item.
BHMA DIRECTORY OF DOORS - DIRECTORY OF CERTIFIED DOOR CLOSERS
BHMA
A description is not available for this item.
DIN 18263-1 - Building hardware - Controlled door closing devices - Part 1: Surface (top) mounted door closer with crank drive and spiral spring (pot-type door closer)
April 1, 2015 - DIN

Diese Norm gilt für Türschließer mit hydraulischer Dämpfung der Bauart K (Obentürschließer mit Kurbeltrieb und Spiralfeder). Türschließer mit hydraulischer Dämpfung der Bauart K verleihen Türen die bauordnungsrechtlich geforderte Eigenschaft „selbstschließend", die in den Bauordnungen der Länder...

BS 6459-1 - Door Closers Part 1: Mechanical Performance of Crank and Rack and Pinion Overhead Closers
January 31, 1984 - BSI

Covers mechanical backcheck but not requirements specific to door closers for fire doors or other special requirements.

JIS E 6502 - Door Close Switches for Railway Rolling Stock
January 1, 1984 - JSA
A description is not available for this item.
DIN 25622-10 - Terms for railway vehicle parts; doors, door closing device
January 1, 1979 - DIN
A description is not available for this item.
GMN5899 - DOOR CLOSING SOUND QUALITY EVALUATION USING A BINAURAL HEAD
GMNA
A description is not available for this item.
BHMA 301 - DOOR CONTROLS (CLOSERS)
BHMA
A description is not available for this item.
ULC 133 - STANDARD METHOD OF TESTS FOR DOOR CLOSERS INTENDED FOR USE WITH SWINGING DOORS
February 1, 2016 - ULSE
A description is not available for this item.
Advertisement