This technical report presents an overview and guidance for IEC 61158, IEC 61784-1, IEC 61784-2 and IEC 61800-7 with respect to a real-time serial interface between the control unit and its associated devices, which is utilized to transmit periodic and non periodic data. This...
This International Standard defines a neutral language for communication between information systems and Dimensional Measurement Equipment (DME) called the Dimensional Measuring Interface Standard (DMIS). DMIS is an execution language for measurement part programs and provides an exchange...
Describes the design features and performance characteristics of polyphase cage induction motors specifically designed for use on voltage source converter supplies up to 1 000 V. Also specifies the interface parameters and interactions between the motor and the converter including...
This technical report presents an overview and guidance for IEC 61158, IEC 61784-1, IEC 61784-2 and IEC 61800-7 with respect to a real-time serial interface between the control unit and its associated devices, which is utilized to transmit periodic and non periodic data. This...
This European Standard applies to heat meters, that is to instruments intended for measuring the heat which, in a heat-exchange circuit, is absorbed or given up by a liquid called the energy-conveying liquid. The meter indicates heat in legal units. Electrical safety requirements are not covered by...
Performance This part of IEC 62453 includes the engineering and commissioning of field devices. Functionality for documentation and audit trail support is also considered. Examples and use cases are mainly given for actors, sensors and remote I/Os. Of course, FDT is prepared to be used for devices...
This practice provides a standard communications protocol for a serial communication between a host computer and a spectrometer designed for colorimetry. The adoption of the standard communication protocol on the part of instrument manufacturers will allow instrument users the option to employ...
Defines real-time optical serial interface for equipment from different manufacturers operating in torque, velocity, or position interface operating modes.