This specification covers ductile iron and austenitic ductile iron for Military applications. Ductile iron shall be furnished in the following grades and types, as specified (see 6.2): Grade 60-45-15 (ASTM A 395) Grade D-2 (ASTM A 439), type I or II Grade...
This Standard Practice provides requirements for ductile iron gate valves with flanged, threaded, mechanical joint and push-on end connections. These valves are suitable within the sizes and pressure temperature ratings specified herein for general purpose service. This Standard...
Material Description. This standard specifies the ductile iron castings used by GM Korea Company (hereinafter referred to as the "GM Korea").
This classic book contains information on production practices, metallurgy and properties from industry experts. Chapters include Theory of Solidification and Graphite Growth in Ductile Iron; Engineering Properties, Specifications and Physical Constants of Specific Ductile...
This Standard specifies the ductile iron pipes (hereafter referred to as "pipes") and accessories used to convey water and the like, under pressure or non-pressure, through piping buried underground or laid on the ground. NOTE: The International Standard corresponding to this Standard...
This Standard specifies the ductile iron fittings (hereafter referred to as "fittings") and accessories used to convey water and the like, under pressure or non-pressure, through piping buried underground or laid on the ground. NOTE: The International Standard corresponding to this...
This standard describes 3-in. through 64-in. (80-mm through 1,600-mm)* ductile-iron compact fittings to be used with ductile-iron pipe or pipe made of other materials with similar outside diameters for conveying potable water, wastewater, and reclaimed water. Minimum...
Preface This is the third edition of AWWA M41, Ductile-Iron Pipe and Fittings. This manual provides the user with both technical and general information to aid in the design, specification, procurement, installation, and understanding of ductile-iron pipe and fittings....
This Standard specifies requirements for ductile iron pressure pipes centrifugally cast in moulds, and ductile iron fittings of nominal sizes up to and including DN 750. NOTE 1 Ductile iron is also known as spheroidal graphite iron, SG iron or...
This information sheet is designed to familiarize the gear designer with austempered ductile iron and, in particular, its use in gears and power train components. It covers the areas of designing, purchasing, specifying and verifying the material for the application.
This Standard Practice establishes requirements for ductile iron swing check valves with flanged, threaded, mechanical-joint, push-on, grooved, and shoulder ends for general purpose. This Standard Practice covers check valves for installation in pipelines that are horizontal or in...
This standard describes 3-in. through 64-in. (80-mm* through 1,600-mm) ductile-iron pipe, centrifugally cast, for potable water, raw water, wastewater, and reclaimed water systems with push-on joints or mechanical joints. Requirements for pipe according to this standard are discussed...
Receive a 20% discount when you order the Ductile Iron Handbook and the Ductile Iron Microstructure Rating Chart together (each item is shipped separately).
This standard describes 3-in. through 64-in. (80-mm through 1,600-mm) flanged ductile-iron pipe with ductile-iron or gray-iron threaded flanges for potable water, wastewater, and reclaimed water service. Flanged pipe and flanges are rated for a maximum working...
This standard describes materials and installation procedures for polyethylene encasement to be applied to underground installations of ductile-iron pipe. This standard also may be used for polyethylene encasement of fittings, valves, and other appurtenances to...
This Standard specifies requirements for screwed end valves and flanged end valves made of malleable cast iron and ductile cast iron used for general machinery (hereafter referred to as valves). Annex C shows for reference the operation restriction torque for operating the...
This standard describes 3- to 48-in. (76- to 1,219-mm) gray-iron or ductile-iron fittings to be used with ductile-iron pipe for water, wastewater, and reclaimed water. Requirements for fittings with mechanical joints and flanged joints are listed in Tables 3...
1.1 This specification covers austenitic ductile iron castings, which are used primarily for their resistance to heat, corrosion, and wear, and for other special purposes. 1.2 Austenitic ductile iron, also known as austenitic nodular iron or austenitic spheroidal...
This standard describes the thickness design of ductile-iron pipe complying with the requirements of ANSI*/AWWA C151/A21.51, Ductile-Iron Pipe, Centrifugally Cast. Sec. 4.1 outlines the design procedure, and Sec. 4.2 gives a design example. Sec. 4.3 explains the basis of...
1.1 This specification covers austenitic ductile iron castings, which are used primarily for their resistance to heat, corrosion, and wear, and for other special purposes. 1.2 Austenitic ductile iron, also known as austenitic nodular iron or austenitic spheroidal...