This European Standard specifies the safety requirements for the design, manufacture and information for the safe use of compactors that compact waste material or recyclable fractions (e. g. paper, plastics, textiles, cans, cardboard, mixed waste), hereafter referred to as materials. This European...
4.1 This section provides a description of the environmental conditions listed in Section 1 and describes the sub-conditions within each condition. Examples provided for many of the conditions and sub-conditions are provided as guidance only. Each of the conditions described should be evaluated and...
1.1 Purpose-The two test methods contained in this standard define acceptance tests for evaluating the performance of a Traffic Monitoring Device (TMD) according to the functions it performs, the data it provides, the required accuracy of the data, and the conditions under which the device operates...
This European Standard establishes a method to assess the PM10 and PM2,5 efficiency of road sweepers. PM10 and PM2,5 efficiency includes a sweeper's ability to: - Remove and capture PM10 and PM2,5 particulate matter, and coarse size fractions, from typical urban road surfaces; - Minimize the amount...
This European Standard establishes a method to assess the PM10 and PM2,5 efficiency of road sweepers. PM10 and PM2,5 efficiency includes a sweeper's ability to: - Remove and capture PM10 and PM2,5 particulate matter, and coarse size fractions, from typical urban road surfaces; - Minimize the amount...
1.1 Purpose-The two test methods contained in this standard define acceptance tests for evaluating the performance of a Traffic Monitoring Device (TMD) according to the functions it performs, the data it provides, the required accuracy of the data, and the conditions under which the device operates...
These test methods define two categories of acceptance tests for evaluating the performance of highway traffic monitoring devices (TMD) according to the functions it performs, the data it provides, the required accuracy of the data, and the conditions under which the device operates. The tests are...
This European Standard specifies the safety requirements for the design, manufacture and information for the safe use of compactors that compact waste material or recyclable fractions (e. g. paper, plastics, textiles, cans, cardboard, mixed waste), hereafter referred to as materials. This European...