Specifies connectors with 2.54 mm contact spacing and open ends. Intended for use with single or double sided printed boards of 1.42 mm to 1.80 mm thickness. Environmental category 55/124/21.
Environmental classification 55/125/21.
Ratings, characteristics and inspection requirements, etc.
2.54 mm contact spacing, metal fixing flanges fitted for use with single or double sided printed boards of 1.42 mm to 1.80 mm thickness. Environmental category 55/125/21.
Defines the standard interface dimensions for the type MT family of connectors.
This part of IEC 1754 defines the standard interface dimensions for type LSA family of connectors.
This part of 61754 defines the standard interface dimensions for DS family of connectors.
This part of IEC 61754 defines the standard interface dimensions for the type RAO family of connectors.
The minimum number of D.C. ground terminals to be allocated to each IEC 60603-2 connector.
This part of IEC 61754 defines the standard interface dimensions for the type FC-PC family of connectors.
This part of IEC 1754 defines the standard interface dimensions for the Type CF08 family of connectors
Applies to plugs and connector systems for hearing aids and specifies the dimensions and their tolerances essential for ensuring interchangeability.
This sectional specification covers a family of single way fibre optic connector sets which are classified as type MSC. Type MSC is a connector set of the plug-adaptor-plug configuration. It features a push-pull coupling mechanism and cylindrical butting ferrules. The optical...
Specifies the 15-pin connector and the assignment of connector pin numbers at the interface between data terminal equipment (DTE) and data circuit-terminating equipment (DCE) where CCITT Recommendations X24, X26 and X27 apply.
This International Standard establishes specifications and test requirements for a high-speed two-part connector with integrated shielding function for use as a printed board connector in industrial environments. The connectors connect a backplane to printed boards.
Defines the standard interface dimensions for the type Mini-MPO family of connectors.
Defines the standard interface dimensions for the type SMI (small multimedia interface) family of connectors.
This specification is intended as a supplement to the existing USB 2.0, USB 3.1 and USB Power Delivery specifications. It addresses only the elements required to implement and support the USB Type-C receptacles, plugs and cables. Normative information is provided to allow interoperability of...
This part of EN 61754 defines the standard interface dimensions for the type F-SMA family of connectors.
This part of 61754 defines the standard interface dimensions for the type LX.5 family of connectors.