This specification defines test methods and requirements for validation of solderless crimped connections. The purpose of this test is to simulate in the lab the stress seen in a typical life (15 years and 150,000 miles) for a crimp connection and assure the crimp is...
In any intended vehicle application, if the products covered by this specification are, or may be, subjected to conditions beyond those described in this document, they must pass special tests simulating the actual conditions to be encountered before they can be considered acceptable for actual...
In any intended vehicle application, if the products covered by this specification are, or may be, subjected to conditions beyond those described in this document, they must pass special tests simulating the actual conditions to be encountered before they can be considered acceptable for actual...
This specification defines test methods and requirements for validation of solderless crimped connections. The purpose of this test is to simulate in the lab the stress seen in a typical life (15 years and 150000 miles) for a crimp connection and assure the crimp is...
In any intended vehicle application, if the products covered by this specification are, or may be, subjected to conditions beyond those described in this document, they must pass special tests simulating the actual conditions to be encountered before they can be considered acceptable for actual...
This publication sets forth requirements for reliable crimp and wire wrap electrical connections. Applicability. This publication is applicable to NASA programs involving interconnecting cabling and wiring harnesses for aircraft, spacecraft, launch vehicles, mission essential...
This part of ISO 11148 specifies safety requirements for hand-held non-electric power tools without rotation (hereinafter "cutting-off and crimping power tools") intended for cutting off wires, cables, etc., and for crimping, for instance, connectors to cable ends. The...
This product defines the characteristics of nickel plated aluminium terminal lugs for crimped connection on nickel plated aluminium conductors. This terminal is delivered blocked with plastic cap and with factory installed O'ring and the barrel internal part is coated with a special grease...
User control tests for aircraft constructors or operators.
Provides updated tests and test requirements for crimped joints with copper, copper alloy, aluminium and aluminium alloy conductors.