This specification covers ozone-resistant thermoplastic elastomer insulation for electrical wires and cables operating continuously at specified conductor temperatures, within the specified voltage range, and under wet or dry conditions. The prescribed tests cannot be performed unless...
This specification covers an ozone-resistant thermoplastic elastomer insulation for electrical wire and cables. This type of insulation is considered to be suitable for continuous operation at the specified conductor temperatures and operating voltages in dry locations. The minimum...
Metallic, non-metallic and composite cable ties are considered in this standard.
5.1 This guide provides positioning, installation, and anchoring techniques that may be used to arrange arc protective blankets to confine or divert the energies found from a fault that may include plasma arcing, pressure wave, and projectiles. 5.2 Arc protective blankets may be used in an...
5.1 This guide provides positioning, installation, and anchoring techniques that may be used to arrange arc protective blankets to confine or divert the energies found from a fault that may include plasma arcing, pressure wave, and projectiles. 5.2 Arc protective blankets may be used in any...
This specification covers an ozone-resistant thermoplastic elastomer insulation for electrical wire and cables. This type of insulation is considered to be suitable for continuous operation at the specified conductor temperatures and operating voltages in dry locations. The minimum...
This specification covers ozone-resistant thermoplastic elastomer insulation for electrical wires and cables operating continuously at specified conductor temperatures, within the specified voltage range, and under wet or dry conditions. The prescribed tests cannot be performed unless...
This International Standard specifies outside diameters for conduits used in electrical installations or in communication systems and the dimensional requirements for threads. It also specifies the dimensional requirements for threads used in associated fittings. It is not applicable...
This European Standard is applicable to specify the requirements for the design and erection of earthing systems of electrical installations, in systems with nominal voltage above 1 kV a.c. and nominal frequency up to and including 60 Hz, so as to provide safety and proper functioning...
This specification covers an ozone-resistant thermoplastic elastomer insulation for electrical wire and cables. This type of insulation is considered to be suitable for continuous operation at the specified conductor temperatures and operating voltages in dry locations. The minimum...
This specification covers ozone-resistant thermoplastic elastomer insulation for electrical wires and cables operating continuously at specified conductor temperatures, within the specified voltage range, and under wet or dry conditions. The prescribed tests cannot be performed unless...
This European Standard applies to the insulating synthetic ropes used in overhead contact lines. This European Standard specifies the characteristics of insulating synthetic rope assemblies and is applicable to electric traction overhead contact lines for railways, light railways, tramways,...
This Harmonization Document specifies the test methods and requirements for fingerprinting (as defined in 3.11) of cold shrinkable components intended to be used in cable accessories for low and medium voltage, as defined in EN 50393, HD 629.1 and HD 629.2. Fingerprinting of materials does...
This specification covers an ozone-resistant thermoplastic elastomer insulation for electrical wire and cables. This type of insulation is considered to be suitable for continuous operation at the specified conductor temperatures and operating voltages in dry locations. The minimum...
1.1 This specification covers an ozone-resistant insulating compound for electrical wire and cables 14 AWG and larger. This compound consists substantially of a thermoplastic elastomer. 1.2 This type of insulation is considered suitable for continuous operation at conductor...
This specification covers ozone-resistant thermoplastic elastomer insulation for electrical wires and cables operating continuously at specified conductor temperatures, within the specified voltage range, and under wet or dry conditions. The prescribed tests cannot be performed unless...
1.1 This specification covers an ozone-resistant insulating compound for electrical wire and cables 14 AWG and larger. This compound consists substantially of a thermoplastic elastomer. 1.2 This type of insulation is suitable for continuous operation at conductor temperatures not...
This specification covers a crosslinked rubber insulating compound for electrical wires and cables. The polymer consists substantially of synthetic rubber. This type of insulation is suitable for continuous operation at conductor temperatures not exceeding 75°C in dry or wet locations...
1.1 This specification covers a crosslinked rubber insulating compound for electrical wires and cables. The polymer consists substantially of synthetic rubber. 1.2 This type of insulation is suitable for continuous operation at conductor temperatures not exceeding 75C in dry or wet...