Applies to circuit-breakers for overcurrent protection and with residual current operated circuit-breakers with or without integral overcurrent protection.
This specification covers high-impact (H.I.) shockproof and vibration proof, bulkhead mounted electrical power distribution and transfer panels using ALB, NLB, AQB, and NQB circuit breakers for feeder and branch circuit protection and control for alternating current (ac)...
Scope and object This International Standard applies to auxiliary electromechanical contact units associated (or intended to be associated) with circuit-breakers for overcurrent protection, and with residual current operated circuit-breakers with or without integral...
This part of IEC 60898 applies to DC circuit-breakers, having a rated DC voltage not exceeding 440 V, a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 10 000 A. These circuit-breakers are intended for the protection against...
This part of IEC 60898 applies to a.c. air-break circuit-breakers for operation at 50 Hz, 60 Hz or 50/60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A. As far as...
IEC 60898-3:2019(E) applies to DC circuit-breakers, having a rated DC voltage not exceeding 440 V, a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 10 000 A. These circuit-breakers are intended for the protection against...
This part of IEC 60898 applies to DC circuit-breakers, having a rated DC voltage not exceeding 440V, a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 10 000 A. These circuit-breakers are intended for the protection against...
IEC 60898-1:2015(E) applies to a.c. air-break circuit-breakers for operation at 50 Hz, 60 Hz or 50/60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A. This second...
IEC 60898-1:2015(E) applies to a.c. air-break circuit-breakers for operation at 50 Hz, 60 Hz or 50/60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A. This second...
Clause 1 of IEC 60898-1:2015 is applicable except as follows: Addition at the end of the first paragraph: This standard gives additional requirements for single- and two-pole circuit-breakers which, in addition to the above characteristics, are suitable for operation with direct...
This clause of Part 1 is applicable except as follows: Addition at the end of the first paragraph: This standard gives additional requirements for single- and two-pole circuit-breakers which, in addition to the above characteristics, are suitable for operation with direct current, and...