This European Standard retains EN 61984:2001 as the minimum performance requirements for railway rolling stock electrical connectors. It identifies additional terms, test methods and performance requirements for single-pole and multipole connectors with rated voltages up to 1...
This European Standard retains EN 61984:2001 as the minimum performance requirements for railway rolling stock electrical connectors. It identifies additional terms, test methods and performance requirements for single-pole and multipole connectors with rated voltages up to 1...
This Technical Specification retains EN 61984 as the minimum performance requirements for railway rolling stock electrical connectors. It identifies additional terms, test methods and performance requirements for single-pole and multipole connectors with rated voltages up to 1...
This European Standard retains EN 61984:2001 as the minimum performance requirements for railway rolling stock electrical connectors. It identifies additional terms, test methods and performance requirements for single-pole and multipole connectors with rated voltages up to 1...
This part of ISO 16844 gives the dimensions and tests and requirements for the performance of electrical connectors needed for ensuring the interchangeability of different components of the tachograph systems used for road vehicles in accordance with Council Regulation (EEC) No....
This part of ISO 16844 gives the dimensions and tests and requirements for the performance of electrical connectors needed for ensuring the interchangeability of different components of the tachograph systems used for road vehicles in accordance with Council Regulation (EEC) No...
IEC 62847:2016 retains IEC 61984:2008 as the minimum performance requirements for railway rolling stock electrical connectors and identifies additional terms, test methods and performance requirements for single-pole and multipole connectors with rated voltages up to 1 000 V,...
This International Standard retains IEC 61984:2008 as the minimum performance requirements for railway rolling stock electrical connectors. It identifies additional terms, test methods and performance requirements for single-pole and multipole connectors with rated voltages up...
Characteristics of the double pole connector for special warning lights and for hand lamps.
Bullet and tube type connectors.
This International Standard specifies a minimum set of requirements for a diagnostic connector used in communication between motorcycles and mopeds, and external equipment for diagnostics. Its aim is to promote the use of a common diagnostic connector throughout the motorcycle...
This document gives the dimensions of, and specifies the contact allocation and tests and test requirements for, 15-pole connectors for the electrical connection of equipment other than braking systems and running gear of towing and towed vehicles with 24 V nominal supply voltage. It...