loading
BS EN 60925 - Performance Requirements for D.C.Supplied Electronic Ballasts for Tubular Fluorescent Lamps
June 28, 1991 - BSI

Requirements for electronic ballasts for use on d.c. supplies having rated voltages not exceeding 250 V associated with fluorescent lamps complying with IEC 60081.

NEMA BL 2 - ENERGY EFFICIENCY FOR ELECTRONIC BALLASTS FOR T8 FLUORESCENT LAMPS
January 1, 2009 - NEMA

This standards publication contains energy-efficiency requirements for evaluating electronic ballasts designed for use with four-foot 32-watt T8 fluorescent lamps with a lumen output greater than or equal to 3100 lumens.

ANSI C82.17 - Lamp Ballasts - High Frequency (HF) Electronic Ballasts for Metal Halide Lamps
January 1, 2017 - NEMA

This standard provides specifications for and operating characteristics of, high-frequency electronic ballasts for metal halide lamps. Electronic ballasts are devices that use semiconductors to control lamp starting and operation. The ballasts operate from...

ANSI C82.14 - Lamp Ballasts - Low-Frequency Square Wave Electronic Ballasts - for Metal Halide Lamps
January 1, 2016 - NEMA

This standard provides specifications for and operating characteristics of low-frequency square wave electronic ballasts for metal halide lamps. Electronic ballasts are devices that use semiconductors to control lamp starting and operation. The ballasts operate...

BS EN 60924 - Specification for General and safety requirements for D.C. supplied electronic ballasts for tubular fluorescent lamps
July 31, 1991 - BSI

Requirements for d.c. supplied electronic ballasts formerly called transistorized ballasts.

DS/EN 50311 - Railway applications - Rolling stock - D.C. supplied electronic ballasts for lighting fluorescent lamps
November 28, 2003 - DS

This standard specifies the performance and constructional requirements, and associated tests, for d.c. supplied electronic ballasts used to supply fluorescent lamps for lighting on railway rolling stock. Its requirements replace those of EN 60925 for all railway rolling stock...

CSA E928 - Auxiliaries for Lamps - A.C. Supplied Electronic Ballasts for Tubular Fluorescent Lamps; General and Safety Requirements
March 1, 1998 - CSA

This standard specifies general and safety requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency, associated with tubular fluorescent lamps as specified in IEC 81 and other tubular...

CEI EN 62718 - Railway applications - Rolling stock - DC supplied electronic ballasts for lighting fluorescent lamps
November 1, 2016 - CEI

This International Standard specifies the performance and constructional requirements, and associated tests, for d.c. supplied electronic ballasts used to supply fluorescent lamps for lighting on railway rolling stock. Its requirements replace those of IEC 61347 for all railway...

IEC CISPR/TR 30 - Test Method on Electromagnetic Emissions from Electronic Ballasts for Single-and-Double-Capped Fluorescent Lamps
February 1, 2001 - IEC

CISPR 30, which is a technical report, details, with the aid of reference luminaires, an independent method by which the radio disturbance characteristics of electronic ballasts for Class I fluorescent lamp luminaires may be compared against the requirements of CISPR 15. This...

DS/EN 62718 - Railway applications - Rolling stock - DC supplied electronic ballasts for lighting fluorescent lamps
April 27, 2016 - DS

IEC 62718:2013 specifies the performance and constructional requirements, and associated tests, for d.c. supplied electronic ballasts used to supply fluorescent lamps for lighting on railway rolling stock. Its requirements replace those of IEC 61347 for all railway rolling stock...

IEC 61347-2-4 - Lamp Controlgear - Part 2-4: Particular Requirements for D.C. Supplied Electronic Ballasts for General Lighting
October 1, 2000 - IEC

This part of IEC 61347 specifies particular safety requirements for d.c. supplied electronic ballasts intended for operation from transient and surge-free power sources, operated directly from batteries without charging equipment as used in leisure equipment, for example, caravans,...

JIS C 8117 - AC supplied electronic ballasts for fluorescent lamps
October 20, 2008 - JSA
A description is not available for this item.
NLB LIGHTING SERIES NO 4 - LIGHTING BENEFIT SERIES - NO 4: ELECTRONIC BALLASTS
NLB
A description is not available for this item.
IEC 61347-2-12 - Lamp controlgear – Part 2-12: Particular requirements for d.c. or a.c. supplied electronic ballasts for discharge lamps (excluding fluorescent lamps)
November 1, 2010 - IEC

This part of IEC 61347 specifies particular general and safety requirements for d.c. or a.c. supplied electronic ballasts. The supply comprises a.c. voltages up to 1000 V at 50 Hz/60 Hz. The type of ballast is an convertor that may contain igniting and stabilising elements for...

JIS E 4411 - Rolling stock - DC supplied electronic ballasts for lighting fluorescent lamps
October 20, 2015 - JSA
A description is not available for this item.
IEC 60925 - DC Supplied Electronic Ballasts for Tubular Fluorescent Lamps - Performance Requirements
August 1, 2001 - IEC
A description is not available for this item.
NEMA LSD 5 - 34 W FLUORESCENT LAMPS AND HIGH-FREQUENCY ELECTRONIC BALLASTS
NEMA
A description is not available for this item.
NEMA LSD 18 - Selection of Electronic Ballasts for Fluorescent Lamps in Frequently Switched Applications
January 1, 2018 - NEMA

Introduction Switching off fluorescent lamps whenever a room is unoccupied saves energy. Energy codes mandate automatic shutoff of non-residential buildings. Occupancy sensors mandated switching off lighting when leaving a room, and automated building systems save energy by removing lighting load...

Advertisement