This European Standard specifies requirements for performance and testing of electrically controlled exit systems, specifically designed for use in an emergency or panic situation on escape routes. This European Standard covers electrically controlled exit systems that are...
Introduction and Purpose With the ever-changing advancements in communications, the use of wireless technology to transfer information without an electrical conductor is taking a larger position in today's society. Since radio frequency modulation, light, and sound were introduced in the late 1800s...
This International Standard deals with the safety of electric drives for horizontally and vertically moving gates, doors, garage doors and windows for household and similar purposes, their rated voltage being not more than 250 V for single-phase drives and 600 V for other drives. It...
This European Standard is applicable to hinged/pivoted and sliding doorsets with latches, for pedestrian use. It defines the classification of the test results for the forces and/or torques to open/close doors and to engage/release and lock/unlock the building hardware using a key or handle,...
This European Standard is applicable to hinged/pivoted and sliding doorsets with latches, for pedestrian use. It defines the classification of the test results for the forces and/or torques to open/close doors and to engage/release and lock/unlock the hardware using a key or handle, after...
019940-000000-000000
003050-000000-000000
This standard specifies requirements concerning the design, inspection/testing, marking and commissioning of complete powered pedestrian door installations. Powered pedestrian doors may be used at entrances, in interior locations, in escape routes and emergency exits,...
The scope of this Aerospace Recommended Practice (ARP) is to provide design recommendations for passenger cabin entry doors, service doors, and emergency exits. The objective is to have a reliable system standardized to make operation of the exits simple, quick...
GENERAL DESCRIPTION. ABCL is a form of level crossing protection introduced following the Stott report and the accident at Lockington. ABCL's appear identical to AHB's to a road user, while to traincrew, their appearance and operation is similar to AOCL's. Automatic barrier locally monitored...