1.1 This specification addresses emergency conditions, occupant safety and accommodations for occupants and cargo. 1.2 The applicant for a design approval must seek the individual guidance of their respective civil aviation authority (CAA) body concerning the use of this standard as part of...
IEC TS 62966-3:2021 defines the requirements for operational and personal safety of aisle containments for IT cabinets. The aim is to provide physical security for the IT equipment installed in the containment using the criteria "availability" and "safety". The requirements apply to all...
This part of IEC 62966 defines the requirements for operational and personal safety of aisle containments for IT cabinets. The aim is to provide physical security for the IT equipment installed in the containment using the criteria "availability" and "safety". The requirements apply to all...
1.1 General This document applies to Mechatronic door furniture (MDF) fitted on the door set which gives the possibility to control the locking and/or release part through an electronic authorization means. This can be operable by credentials (i.e. card, code, biometric). The MDF...
This International Standard deals with the safety of electric drives for horizontally and vertically moving gates, doors, garage doors and windows for household and similar purposes, their rated voltage being not more than 250 V for single-phase drives and 600 V for other drives. It...
This document gives design rules and requirements in order to ensure proper access, lighting, seating and exit of the driver's cab. The different dimensions are based on the anthropometric data defined in EN 16186-1. The corresponding assessment methods are also included in this standard. It...
1.1 This specification addresses emergency conditions, occupant safety and accommodations for occupants and cargo. 1.2 The applicant for a design approval must seek the individual guidance of their respective CAA body concerning the use of this standard as part of a certification plan. For...