- Trained on our vast library of engineering resources.
loading
DATA EMITTERS & SENSORS - DATA EMITTERS & SENSORS
DATA
A description is not available for this item.
IEEE EMC/EMI - EMC/EMI: SELECTED READINGS
IEEE
A description is not available for this item.
AS81582C - Connectors, Electrical, Bayonet Coupling, Environment Resisting, Umbilical, General Specification For
October 3, 2023 - SAE International

This specification covers environment-resisting, quick disconnect, EMI/RFI shielded and non-shielded umbilical, electric connectors and adapter assemblies with removable crimp or nonremovable solder-type contacts and accessories. Connectors are rated for operation from -55 °C (-67 °F) to 200...

AIR6236A - In-House Verification of EMI Test Equipment
June 24, 2022 - SAE International

This AIR provides guidance to the EMI test facility on how to check performance of the following types of EMI test equipment: Current probe Line Impedance Stabilization Network (LISN) Directional coupler Attenuator Cable loss Low noise preamplifier Rod antenna base Passive antennas...

ARP1705C - Coaxial Test Procedure to Measure the RF Shielding Characteristics of EMI Gasket Materials
June 24, 2022 - SAE International

The purpose of this procedure is to establish a technique for reliably and repeatedly measuring the RF shielding characteristics of EMI gasket materials and EMI gaskets against various joint surfaces. The procedure is also used to test the reliability of the gasketed joint...

AIR5128A - Electrical Bonding of Aircraft Fuel Systems
October 4, 2022 - SAE International

This SAE Aerospace Information Report (AIR) is limited to the subject of aircraft fuel systems and the questions concerning the requirements for electrical bonding of the various components of the system as related to Static Electric Charges, Fault Current, Electromagnetic Interference (EMI)...

ARP6248 - Stripline Test Method to Characterize the Shielding Effectiveness of Conductive EMI Gaskets up to 40 GHz
January 21, 2022 - SAE International

The purpose of this procedure is to establish a technique for reliably and repeatedly measuring the RF shielding characteristics of EMI conductive gasket materials and EMI conductive gaskets. Depending on the materials used for the construction of the measuring setup, the EMI...

J1742_202208 - Connections for High Voltage On-Board Vehicle Electrical Wiring Harnesses - Test Methods and General Performance Requirements
August 5, 2022 - SAE International

Procedures included within this specification are intended to cover performance testing at all phases of development, production, and field analysis of electrical terminals, connectors, and components that constitute the electrical connection systems in high power road vehicle applications that...

DSCC-DWG-07004 - FILTER, EMI, HYBRID, 28V dc
March 24, 2021 - DOD

Scope. This drawing describes the requirements for hybrid microcircuit electromagnetic interference (EMI) suppression filters to be processed in accordance with MIL-PRF-38534. Two product assurance classes consisting of class H (military high reliability) and class K (space application) and...

AIR5271A - A Guideline for Application of High-Density Fiber Optic Interconnects to Aerospace Platforms
July 8, 2022 - SAE International

This SAE Aerospace Information Report (AIR5271) covers the basic attributes of a second-generation robust, reliable high-density fiber optic interconnect system for aerospace applications. The intent is to take advantage of recent commercial developments in materials, components and manufacturing...

J1939/14_202204 - Physical Layer, 500 kbit/s
April 5, 2022 - SAE International

This document defines a physical layer having a higher bandwidth capacity than other physical layers defined for SAE J1939. Newer transceiver technologies are utilized to minimize EMI. CAN controllers are now available which support the flexible data rate frame format. These controllers,...

ASTM F3057-21 - Standard Test Method for Electromagnetic Shielding Effectiveness of Glazings
October 15, 2021 - ASTM International

1.1 This test method covers the determination of the electromagnetic shielding effectiveness of glazings or glazing configurations. 1.1.1 The intended application of this test method is for glazings or glazing configurations to be evaluated for their transmittance or shielding capability to...

DESC-DWG-95004 - FILTER, EMI, HYBRID
June 9, 2020 - DOD

Scope. This drawing describes the requirements for hybrid microcircuit electromagnetic interference (EMI) suppression filters to be processed in accordance with MIL-PRF-38534. Two product assurance classes consisting of class H (military high reliability) and class K (space application) and...

DSCC-DWG-90029 - SHIELDING BEADS, FERRITE, LEADED, EMI SUPPRESSOR
April 19, 2021 - DOD
A description is not available for this item.
UL 2583 - Accessoires de réservoirs de carburant pour liquides inflammables et combustibles
December 8, 2021 - ULSE

025830-000000-000000 1 Scope 1.1 These requirements cover mechanical type accessories that are typically intended for attachment to storage tanks or connecting pipe for flammable and combustible liquids in commercial (public) or private (fleet) automotive fueling station and similar storage or...

ULC 2583 - Accessoires de réservoirs de carburant pour liquides inflammables et combustibles
December 8, 2021 - ULSE

025830-000000-000000 1 Scope 1.1 These requirements cover mechanical type accessories that are typically intended for attachment to storage tanks or connecting pipe for flammable and combustible liquids in commercial (public) or private (fleet) automotive fueling station and similar storage or...

ASTM E2598/E2598M-21 - Standard Practice for Acoustic Emission Examination of Cast Iron Yankee and Steam Heated Paper Dryers
November 1, 2021 - ASTM International

5.1 Cast iron Yankee dryers can be up to 6.7 m [22 ft] in diameter, 7.3 m [24 ft] long, and weigh 91 000 Kg [100 tons], or more (refer to Fig. 1). Vessel thickness measurements are available from the paper/tissue machine operator. Cast iron is a brittle metal and has no specific yield point. Yankee...

Advertisement