loading
ASTM LEAD - ASTM STANDARDS ON LEAD HAZARDS ASSOCIATED WITH BUILDINGS
ASTM
A description is not available for this item.
ASTM D8661-26 - Standard Test Method for Dermination of Lead in New Enamel Paint Samples through X-Ray Fluorescence (XRF) Analysis
March 1, 2026 - ASTM International

1.1 This test method covers a procedure specified for the analysis of new enamel paint samples for the determination of lead (Pb) in the concentration range of 50?ppm to 300 ppm using the sandardization of an X-ray fluorescence (XRF) analyzer against inductively coupled...

ASTM D8661-26e1 - Standard Test Method for Determination of Lead in New Enamel Paint Samples through X-Ray Fluorescence (XRF) Analysis
March 1, 2026 - ASTM International

1.1 This test method covers a procedure specified for the analysis of new enamel paint samples for the determination of lead (Pb) in the concentration range of 50?ppm to 300 ppm using the standardization of an X-ray fluorescence (XRF) analyzer against inductively coupled...

FORD M5J29-A - SANDLEWOOD ENAMEL
October 1, 1990 - FORD

1. SCOPE: The material desired under this Standard is a durable high gloss alkyd resin air dry enamel.

AMS3122G - Enamel, Phenolic Black Baking
July 22, 2013 - SAE International

This specification covers a semigloss black baking enamel based on a phenolic resin.

AMS3122E - Enamel, Phenolic Black Baking
February 25, 2004 - SAE International

This specification covers a semigloss black baking enamel based on a phenolic resin.

AMS3122D - ENAMEL, PHENOLIC Black Baking
February 1, 1998 - SAE International

This specification covers a semigloss black baking enamel based on a phenolic resin.

AMS3122C - ENAMEL, PHENOLIC Black Baking
January 1, 1977 - SAE International

This specification covers a semigloss black baking enamel based on a phenolic resin.

A-A-2787 - Enamel, Aerosol (Low VOC)
November 27, 2009 - NPFC

This description covers two types of aerosol enamels meeting National Volatile Organic Compound Emission Standards for Aerosol coatings, 40 CFR 59, Subpart E. The aerosol enamel shall be furnished in nominal 475 mL (1-pint) commercial pressurized dispensers with cover caps protecting...

GMSA EMS.TI.0215 - Synthetic enamel air drying
June 1, 2011 - GMSA

I. - SCOPE This spec. covers requirements for a synthetic air drying enamel, surtable for optional use on assembled bodies repainting.

FORD SK-M32J9552-B - ENAMEL, ACRYLIC BAKING, EXTERIOR
December 19, 1994 - FORD

1. SCOPE The material defined by this specification is a thermosetting acrylic enamel.

FORD SK-M32J9552-C - ENAMEL, ACRYLIC BAKING, EXTERIOR
December 19, 1994 - FORD

1. SCOPE The material defined by this specification is a thermosetting acrylic enamel.

FORD SK-M32J9552-A - ENAMEL, ACRYLIC BAKING, EXTERIOR
December 19, 1994 - FORD

1. SCOPE The material defined by this specification is a thermosetting acrylic enamel.

FORD M5J92-A - DELTA PHOSPHORESCENT ORANGE ENAMEL
October 1, 1990 - FORD

1. SCOPE: The material desired under this standard is a durable phosphorescent air dry enamel.

FORD ESA-M64J17-A - ENAMEL, WATERBORNE ELECTROCOAT - ACRYLIC
January 10, 1979 - FORD

1. SCOPE The material defined by this specification is a heat curing electrocoating enamel.

FORD M5J23-A - PEACH FLAT ENAMEL
October 1, 1990 - FORD

1. SCOPE: The material desired under this Standard is a durable high gloss alkyd resin air dry enamel.

FORD M5J11-A - FLAT BLACK MAINTENANCE ENAMEL
October 1, 1990 - FORD

1. SCOPE: The material defined by this Standard is a high quality flat alkyd resin air dry enamel.

FORD M14J504-A - THINNER - EXEMPT ENAMEL
October 1, 1990 - FORD

1. SCOPE: This standard establishes the chemical, physical and functional properties of a blended thinner for synthetic enamels exempt from normal air pollution control requirements.

GMSA EMS 9310021 - Engine black enamel
June 1, 2011 - GMSA

1 Scope This specification covers requirements for an oven drying (epoxy, polyester) solvent borne enamel suitable to be applied over cast iron parts (eg. Engine blocks painting). Note: Material must be exempted of lead; chlorinated solvents and benzol.

GMSA EMS 9309727 - Synthetic surfacer for enamel
June 1, 2011 - GMSA

1. SCOPE: This specification covers the requirements for a themsetting, sandable, solvent borne synthetic surfacer that is applied by spraying and/or electrostactly, and topcoated with enamels. Specified herein are the painted product, process, labratory perfomce, and paint...

Advertisement