This SAE standard defines flywheel housings and mating flange configuration for industry standardization, interchangeability, and compatibility. Dimensions and tolerances shown are millimeter (inch). Table 1 and the figure give dimensions for flywheel housings. The figure also shows...
This SAE Recommended Practice defines flywheel housing flange configurations for applications requiring "O" ring sealing of the flange pilot bore. Table 1 and Figure 1 show dimensions that are different from those in SAE J617. All other dimensions and tolerances of SAE J617 apply.
This SAE Standard specifies the major dimensions and tolerances for Engine Flywheel Housings and the Mating Transmission Housing Flanges. It also locates the crankshaft flange face or the transmission pilot bore (or pilot bearing bore) stop face in relation to housing SAE flange face....
This SAE Recommended Practice applies to flywheels and flywheel-starter ring gear assemblies used with internal combustion engines of the spark ignition and diesel type equipped with a governor or speed limiting device. Engine sizes are those capable of using SAE No. 6...
Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose. This specification describes cast iron flywheel porosity inspection...
This SAE Recommended Practice defines flywheel configuration to promote standardization of flywheels for engine flywheel mounted torque converters. Tables 1A and 1B and Figure 1 give dimensions for flywheels mounted-type torque converters. For torque converters...
This SAE Recommended Practice defines flywheel configuration to promote standardization of flywheels for engine flywheel mounted torque converters. Table 1 and figure give dimensions for flywheels for torque converters. For torque converter with a front disconnect...
This SAE Recommended Practice applies to flywheels and flywheel-starter ring gear assemblies used with internal combustion engines of spark ignition and diesel type. Engine sizes are those capable of using SAE No. 6 through SAE No. 00 size flywheel housings.
This International Standard specifies the nominal dimensions and tolerances which affect the interchangeability between flywheels and spring-loaded single- or two-plate clutches. The flywheels are for use on reciprocating internal combustion engines in conjunction with...
Mounting pad face and pad location dimensions with respect to horizontal and vertical centre lines of vertical pads located above and below the flywheel horizontal centre line ('high' and 'low' pads). Diameters, location dimensions of tapped holes. Dimensions of brackets which, secured to...
PURPOSE The purpose of this standard is to measure peak-to-valley height and contour of the frictional surfaces of flywheel and pressure plate
This SAE Recommended Practice incorporates recommended dimensions for flywheels for use with single bearing power generators in the range of 10-500 kW, operating at speeds of 1000-1800 rpm. Driving torque, fastener strength, and rotative speeds shall be consistent with good design practice.
This recommended practice incorporates recommended dimensions for flywheels for use with single bearing power generators in the range of 10-500kW, operating at speeds of 1000-1800 rpm. Driving torque, fastener strength, and rotative speeds shall be consistent with good design practice.
This document establishes a top level certification standard for the design, analysis, material selection and characterization, fabrication, test and inspection of the flywheel rotor assembly (FRA) in a flywheel used for energy storage and/or attitude control in manned and unmanned...
For flywheels made from grey cast iron alloys GMW4M-IR-C-G250 and GMW4M-IR-CG300.
Excludes engines for passenger cars and aircraft.
This SAE standard defines flywheel configuration for industry standardization, interchangeability, and compatibility. Table 1 and the figure give the dimensions for the flywheels. For dimensions of industrial power take-offs with driving-ring type over-center clutches, see SAE J621....
This International Standard establishes the design, analysis, material selection and characterization, fabrication, test and inspection of the flywheel module (FM) in a flywheel used for energy storage in space systems. These requirements, when implemented on a flywheel module,...
This SAE Recommended Practice applies to any internal combustion engine which can utilize SAE No. 6 thru SAE No. 00 size flywheel housing. It provides instructions for correcting flywheel housing bore runout readings which are influenced by crankshaft bearing clearance. Limits...
This SAE Standard defines flywheel configurations for industry standardization, interchangeability, and compatibility. Table 1 and Figure 1 give the dimensions for the flywheels. For dimensions of industrial power take-offs with driving-ring type overcenter clutches, see SAE J621. For...