In this book, the authors address the wireless communication concepts and terminology that are needed to apply wireless control in the process industry. The control system interfaces and wireless field devices described in this book are based on wireless standards for industrial settings and can be...
628410-000030-000050
4.1 PFAS are widely used in commercial and industrial applications worldwide (see Fig. 1). PFAS are of concern due to their documented persistence and their studied impacts on human health and the environmental. While there is no comprehensive source of information on the many individual PFAS...
4.1 PFAS are widely used in commercial and industrial applications worldwide (see Fig. 1). PFAS are of concern due to their documented persistence and their studied impacts on human health and the environmental. While there is no comprehensive source of information on the many individual PFAS...
Scope. The wires specified in this standard shall be used for CAN bus wiring in Opel and Saab vehicles.
This European Standard specifies the requirements relating to: Heat resisting alloy NI-PH2801 (NiCr16Fe7Ti3Nb1Al1)
This European Standard specifies the requirements relating to: Aluminium 1050A-H14 Wire for solid rivets D ≤ 10 mm for aerospace applications.