This guideline provides information on the proper application and installation of expansion and expansion/deflection fittings intended for use in hazardous and non-hazardous locations in accordance with the National Electrical Code® (NEC); the Canadian Electrical Code (CE Code), Part...
This Standard specifies characteristics of bellows type expansion joints (hereafter referred to as "expansion joints"). It applies to metal expansion joints equipped with one or more corrugated bellows of circular cross-section. NOTE: The International...
This module covers: a) design requirements for structural expansion joints; b) configuration options for structural expansion joints; and c) installation requirements for structural expansion joints. This standard applies to those who specify, design and...
This standard covers the structural expansion joints supplied to Network Rail by Vossloh under product approval certificate number PA05/04511. This standard; a) explains the use structural expansion joints; b) provides guidance on the design and installation of...
This specification covers guided packed slip-type expansion joints used to absorb only axial movement in piping systems. This movement may be caused by thermal expansion, contraction or other factors. The expansion joints will be of the following type and classes...
This specification covers metallic bellows expansion joints used to absorb dimensional movement in piping systems. This movement may be caused by thermal expansion, contraction, or adjacent structural movements.
This document specifies test methods to determine the following characteristics of the composition cork intended to be used as a joint filler of expansion joints of concrete or other construction materials: - apparent density; - expansion in water; - compression; -...
This standard applies to any component intended for use in sprinkler system piping to reduce pressure changes from temperature cycling in sprinkler systems, or to account for thermal expansion or pressure changes in antifreeze systems. These expansion chambers are referred to as...
This specification provides the minimum requirements for construction, materials, performance, and dimensions of arch-type non-metallic expansion joints. Expansion joints shall be fabricated with an elastomeric tube reinforced with multiple plies of woven cloth or tire...
The design principles specified hereafter apply to metallic1) single-ply bellows expansion joints with parallel-sidewall or lyre-shaped convolutions (Figs. 1 and 2), within the following limits: 3 < d/h < 100 0,1 < r/h < 0,5 0,018 < s/h < 0,1 Instructions for the calculation of...
This specification provides the minimum requirements for construction, materials, performance, and dimensions of arch-type non-metallic expansion joints. Expansion joints shall be fabricated with an elastomeric tube reinforced with multiple plies of woven cloth or tire...
This specification provides the minimum requirements for construction, materials, performance, and dimensions of arch-type non-metallic expansion joints. Expansion joints shall be fabricated with an elastomeric tube reinforced with multiple plies of woven cloth or tire...
This specification provides the minimum requirements for construction, materials, performance, and dimensions of arch-type non-metallic expansion joints. Expansion joints shall be fabricated with an elastomeric tube reinforced with multiple plies of woven cloth or tire...
This standard describes fabricated steel mechanical slip-type expansion joints having packing chambers for use on pipe with plain, flanged, grooved, or shouldered ends in nominal pipe sizes 3 in. (75 mm)* and larger. The joints shall be manufactured from steel and are intended...