1.1 This specification establishes requirements for the material properties, including dimensional stability and extrusion quality, of rigid, poly(vinyl chloride) (PVC) interior-profile extrusions. Methods for identifying interior-profile extrusions that comply with the requirements of this...
This specification covers performance levels for adhesives to be used in laminate joints in nonstructural lumber products. Such products include, but are not limited to, interior and exterior mouldings, window and door components or parts, and bonded lumber panels. This specification...
This test method describes the determination of the structural performance of exterior windows, doors, skylights, and curtain walls under cyclic air pressure differential, using a test chamber. This test method is applicable to all curtain wall assemblies, including, but not limited...
1.1 This test method describes the determination of the structural performance of exterior windows, doors, skylights, and curtain walls under cyclic air pressure differential, using a test chamber. This test method is applicable to all curtain wall assemblies, including, but not...
This specification establishes the performance levels for adhesives to be used in finger joints in nonstructural bonded-lumber products. Such products include, but are not limited to, interior and exterior mouldings, window and door components or parts, and bonded-lumber panels. The...
This specification is applicable to environmentally controlled dynamic glazings (ECDG) whose visible light transmittance or near infrared light transmittance properties, or both, can be changed reversibly by exposure to changing environmental conditions such as temperature and sunlight intensity....
1.1 This specification is applicable to environmentally controlled dynamic glazings (ECDG) whose visible light transmittance or near infrared light transmittance properties, or both, can be changed reversibly by exposure to changing environmental conditions such as temperature and sunlight...
1.1 This specification covers exterior windows, glazed curtain walls, doors, and impact protective systems used in buildings located in geographic regions that are prone to hurricanes. 1.1.1 Exception-Exterior garage doors and rolling doors are governed by...
5.1 Structural design of exterior windows, curtain walls, doors, and impact protective systems is typically based on positive and negative design pressure(s). Design pressures based on wind speeds with a mean recurrence interval (usually 25 to 100 years) that relates to desired levels...
This standard sets the performance requirements for exterior wall panel systems that are exposed to natural hazards such as wind, hail, and windborne debris. Exterior wall panel systems include, but are not limited to, wall panels constructed of metal, plastic, mineral wool,...
This specification covers the minimum requirements for and the methods of application of gypsum sheathing for use as a substrate for exterior wall cladding. Gypsum sheathing board is a substrate that shall be covered by an exterior cladding or other weather-resistive barrier and is...
1.1 This practice establishes requirements for testing and rating acoustical performance of exterior windows and doors, regardless of their method or materials of manufacture. 1.1.1 Air leakage and operating force are integral elements of acoustical performance of exterior...
This test method provides a field procedure for determining the air leakage rates of installed exterior windows and doors. This test method is applicable to exterior windows and doors and is intended to measure only such leakage associated with the assembly and not the...
1.1 This test method provides a field procedure for determining the air leakage rates of installed exterior windows and doors. 1.2 This test method is applicable to exterior windows and doors and is intended to measure only such leakage associated with the assembly and...
1.1 This test method provides a field procedure for determining the air leakage rates of installed exterior windows and doors. 1.2 This test method is applicable to exterior windows and doors and is intended to measure only such leakage associated with the assembly and...
Material Description. This specification describes glass fiber reinforced, heat stabilized, weatherable polyamide 6 (nylon 6), which is used in injected form for molded components. Symbols. The material abbreviations according to ISO 11469 are shown in Table 1. Applicability. Exterior...