This European Standard specifies the characteristics of protective covers for plugs in the family of circular, electrical connectors, with triple start threaded coupling. It applies to models in Table 2. For plugs, see EN 3645-008, EN 3645-011 and EN 3645-012. These connectors...
This European Standard specifies the size 2 receptacle for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The plug corresponding to this receptacle is defined in EN 4644-021 or EN 4644-022 or EN 4644-023.
This European Standard specifies the size 2 plug for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The receptacle corresponding to this plug is defined in EN 4644-024 or EN4644-025 or EN4644-026.
This European Standard specifies the size 1 receptacle with ground block for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The plug corresponding to this receptacle is defined in EN 4644-011 and EN 4644-013.
This European Standard specifies the size 1 plug with ground block for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The receptacle corresponding to this plug is defined in EN 4644-012 and EN 4644-014.
This European Standard specifies the characteristics of protective covers for receptacles in the family of circular electrical connectors with triple start threaded coupling. It applies to models in Table 2. For receptacles, see EN 3645-003, EN 3645-004, EN 3645-005, EN 3645-009 and...
This European Standard specifies the characteristics of jam nut mounting receptacles in the family of circular, electrical connectors, with triple start threaded coupling. It applies to models in Table 3. For plugs and protective covers, see EN 3645-006, EN 3645-008, EN 3645-011 and...
This European Standard specifies the characteristics of plugs with grounding rings in the family of circular, electrical connectors, with triple start threaded coupling. It applies to models in Table 3. For contacts, filler plugs and rear accessories associated with this plug, see EN...
This standard specifies the characteristics of releasable plugs with shielding rings, type 1, in the family of circular, electrical connectors, with triple start threaded coupling. It applies to model in Table 3. For receptacles and protective covers, see EN 3645-003, EN 3645-004, EN...
This European Standard specifies the characteristics of jam nut mounting receptacles in the family of circular, electrical connectors, with triple start threaded coupling. It applies to models in Table 3. For plugs and protective covers, see EN 3645-006, EN 3645-008, EN 3645-011 and...
This document defines accessories of single modules connectors according to EN 4165 024 and EN 4165 025 used in the family of rectangular electrical connectors.
This European Standard defines a range of cable outlets, style K, 90º, shielded, sealed for heat shrinkable boot, for use with memory metal rings under the following conditions. The mating connectors are listed in EN 3660-002. NOTE - Class N in EN 3660-001 cross refers to Class F in...
This European Standard defines a range of cable outlets, style K, straight, shielded, sealed for heat shrinkable boot, for use with memory metal rings under the following conditions. The mating connectors are listed in EN 3660-002. NOTE - Class N in EN 3660-001 cross refers to Class F...
This European Standard defines a range of cable outlets, style K, straight, shielded, sealed for heat shrinkable boot, for use with memory metal rings under the following conditions. The mating connectors are listed in EN 3660-002. NOTE - Class N in EN 3660-001 cross refers to Class F...
This European Standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti-rotational), for heat shrinkable boot, and/ or metallic bands for use under the following conditions: The mating connectors are listed in EN 3660-002. NOTE - Class N in EN 3660-001...
This document defines accessories of single modules connectors according to EN 4165-024 and EN 4165-025 used in the family of rectangular electrical connectors.
This standard specifies the characteristics of receptacle connector dummy jam nut fixing for single channel fibre optic plug connectors, operating temperature up to 150 °C. Connector interface dimensions, table of tests and qualification approval requirements, are contained in...
This standard applies to single-way connectors with triaxial interfaces used in the transmission of digital data, with the two-core shielded cables in accordance with EN 3375-003, EN 3375-004 and EN 3375-005. This standard defines the general characteristics of connectors with screw...
modular rectangular electrical and optical connector with rectangular inserts.