loading
IEC 61754-7-3 - Fibre optic interconnecting devices and passive components – Fibre optic connector interfaces – Part 7-3: Type MPO connector family –Two fibre rows 16 fibre wide
April 1, 2019 - IEC

This part of IEC 61754 defines the standard interface dimensions for type MPO family of connectors with two rows of 16 fibres.

BS EN 186150 - Connector Sets for Optical Fibres and Cables Type OCCA-BU
August 15, 1997 - BSI

This specification covers a family of single way fibre optic connector sets.

BS EN 186160 - Connector Sets for Optical Fibres and Cables Type OCCA-PC
August 15, 1997 - BSI

This specification covers a family of single way fibre optic connector sets.

CEI EN 61754-7-1 - Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces Part 7-1: Type MPO connector family - One fibre row
June 1, 2015 - CEI

This part of IEC 61754 defines the standard interface dimensions for type MPO family of connectors with one row of fibres.

DS/EN 61754-7-1 - Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 7-1: Type MPO connector family - One fibre row
November 6, 2014 - DS

This part of IEC 61754 defines the standard interface dimensions for type MPO family of connectors with one row of fibres.

IEC 61754-7-1 - Fibre optic interconnecting devices and passive components – Fibre optic connector interfaces – Part 7-1: Type MPO connector family – One fibre row
September 1, 2014 - IEC

This part of IEC 61754 defines the standard interface dimensions for type MPO family of connectors with one row of fibres.

CEI EN 61300-3-45 - Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-45: Examinations and measurements - Attenuation of random mated multi-fibre connectors
June 1, 2012 - CEI

The purpose of this part of IEC 61300 is to describe the procedure required to measure the statistical distribution and mean attenuation for random mated optical connectors with physical contact (PC) and angled physical contact (APC) polished 1-row multi-fibre rectangular ferrules as...

BS EN 60874-19 - Connectors for Optical Fibres and Cables Part 19: Sectional Specification for Fibre Optic Connector - Type SC-D (Duplex)
August 15, 1997 - BSI

The specification defines the requirements and the quality assessment procedures for this subfamily of connectors.

DS/EN 61300-3-45 - Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-45: Examinations and measurements - Attenuation of random mated multi-fibre connectors
August 29, 2011 - DS

The purpose of this part of IEC 61300 is to describe the procedure required to measure the statistical distribution and mean attenuation for random mated optical connectors with physical contact (PC) and angled physical contact (APC) polished 1-row multi-fibre rectangular ferrules as...

IEC 61300-3-45 - Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-45: Examinations and measurements – Attenuation of random mated multi-fibre connectors
May 1, 2011 - IEC

The purpose of this part of IEC 61300 is to describe the procedure required to measure the statistical distribution and mean attenuation for random mated optical connectors with physical contact (PC) and angled physical contact (APC) polished 1-row multi-fibre rectangular ferrules as...

DS/EN 61300-3-40 - Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-40: Examinations and measurements - Extinction ratio of a polarization maintaning (pm) fibre pigtailed connector
March 30, 1999 - DS

This part of IEC 61300 describes the procedure to measure the ability of an optical fibre connector to maintain a given extinction ratio across the connection in pm fibre. In this test we limit the measurement to the most common case of nearly linearly polarized light...

CEI EN 61753-022-2 - Fibre optic interconnecting devices and passive components - Performance standard Part 022-2: Fibre optic connectors terminated on multimode fibre for category C - Controlled environment
September 1, 2013 - CEI

This part of IEC 61753 contains the minimum requirements and severities which a fibre optic connector terminated on multimode fibre must satisfy in order to be categorized as meeting the IEC standard category C - Controlled Environment, as defined in Annex A of IEC 61753-1:2007.

DS/EN 61753-022-2 - Fibre optic interconnecting devices and passive components - Performance standard - Part 022-2: Fibre optic connectors terminated on multimode fibre for category C - Controlled environment
March 13, 2013 - DS

This part of IEC 61753 contains the minimum requirements and severities which a fibre optic connector terminated on multimode fibre must satisfy in order to be categorized as meeting the IEC standard category C - Controlled Environment, as defined in Annex A of IEC 61753-1:2007.

IEC 61753-022-2 - Fibre optic interconnecting devices and passive components – Performance standard – Part 022-2: Fibre optic connectors terminated on multimode fibre for category C – Controlled environment
November 1, 2012 - IEC

This part of IEC 61753 contains the minimum requirements and severities which a fibre optic connector terminated on multimode fibre must satisfy in order to be categorized as meeting the IEC standard category C - Controlled Environment, as defined in Annex A of IEC 61753-1:2007.

DS/EN IEC 61754-7-2 - Fibre optic interconnecting devices and passive components – Fibre optic connector interfaces – Part 7-2: Type MPO connector family – Two fibre rows
March 20, 2018 - DS

IEC 61754-7-2:2017(E) defines the standard interface dimensions for the type MPO family of connectors with two rows of fibres. This first edition of IEC 61754-7-2, along with the first edition of IEC 61754-7-1, cancels and replaces the third edition of IEC 61754-7 published in 2008....

DS/EN 61754-10 - Fibre optic connector interfaces - Part 10: Type Mini-MPO connector family
January 10, 2006 - DS

Defines the standard interface dimensions for the type Mini-MPO family of connectors.

DSF/FPREN IEC 61754-7-3 - Fibre optic interconnecting devices and passive components – Fibre optic connector interfaces – Part 7-3: Type MPO connector family – Two fibre rows 16 fibre wide
DS

This part of IEC 61754 defines the standard interface dimensions for type MPO family of connectors with two rows of 16 fibres.

DS/EN 61754-2 - Fibre optic connector interfaces - Part 2: Type BFOC/2,5 connector family
March 12, 1997 - DS

This document defines the standard interface dimensions for the type BFOC/2,5 family of connectors.

DS/EN 61754-22 - Fibre optic connector interfaces -- Part 22: Type F-SMA connector family
October 10, 2005 - DS

This part of EN 61754 defines the standard interface dimensions for the type F-SMA family of connectors.

DS/EN 61754-23 - Fibre optic connector interfaces - Part 23: Type LX.5 connector family
September 26, 2005 - DS

This part of 61754 defines the standard interface dimensions for the type LX.5 family of connectors.

Advertisement