You may also be interested in: ITIS Phrase Lists (International Traveler Information Systems)™ the J2540/2 PDF ITIS Phrase Lists (International Traveler Information Systems)™ J2540/2 ASN file that includes the ASN file (ZIP format) - download purchase only.
You may also be interested in: ITIS Phrase Lists (International Traveler Information Systems)™ the J2540/2 PDF ITIS Phrase Lists (International Traveler Information Systems)™ Set includes the J2540/2 ASN file and the J2540/2 PDF (ZIP format) - download purchase...
This document defines the LTFS Format requirements for interchanged media that claims LTFS compliance. Those requirements are specified as the size and sequence of data blocks and file marks on the media, the content and form of special data constructs (the LTFS Label and LTFS Index), and...
The Filesystems part of the Storage Management Technical Specification defines management profiles for Autonomous (top level) profiles for programs and devices whose central function is providing support and access to file data. In addition, it provides documentation of component profiles...
The Filesystems Part of the Storage Management Technical Specification defines management profiles for Autonomous (top level) profiles for programs and devices whose central function is providing support and access to file data. In addition, it provides documentation of component profiles...
This part of ISO/IEC 24775 defines management profiles for Autonomous (top level) profiles for programs and devices whose central function is providing support and access to file data. In addition, it provides documentation of component profiles (or subprofiles) that deal with filesystems...
This document specifies the partial file format, which is a generic format for describing file partially received over lossy communication channels. This format contains the correctly received data, missing block identification, and repair information such as location of the...
This part of ISO/TR 19566 describes common elements of a system layer for JPEG standards, referred to as JPEG Systems. This part of ISO/TR 19566 describes the common architecture of file formats and codestream formats used in JPEG standards. It is intended that all future...
This part of ISO/TR 19566 describes common elements of a system layer for JPEG standards, referred to as JPEG Systems. This part of ISO/TR 19566 describes the common architecture of file formats and codestream formats used in JPEG standards. It is intended that all future...
IS0 8571-4 consists of four main sections: a) the basic protocol (in sections two and three), which supports the internal file service; b) the error recovery protocol (in section four), which supports the external file service. For each of these, IS0 8571 -4 includes a formal...
The standard consists of four main sections: a) the basic protocol (in sections two and three), which supports the internal file service; b) the error recovery protocol (in section four), which supports the external file service; c) the definition (in section five) of the abstract...