loading
PCMCIA SYSTEM - PCMCIA SYSTEM ARCHITECTURE
PCMCIA
A description is not available for this item.
IEEE INFORMATION - INFORMATION GRAPHICS: A COMPRHENSIVE ILLUSTRATED REFERENCE
IEEE
A description is not available for this item.
ASHRAE SYSTEMS & EQUIP SI - 2020 ASHRAE Handbook HVAC Systems and Equipment SI Edition
January 1, 2020 - ASHRAE
A description is not available for this item.
ASHRAE SYSTEMS & EQUIP IP - 2020 ASHRAE Handbook HVAC Systems and Equipment I-P Edition
January 1, 2020 - ASHRAE
A description is not available for this item.
IEEE INFORMATION THEORY: - INFORMATION THEROY: 50 YEARS OF DISCOVERY
IEEE
A description is not available for this item.
ASTM D5141-23 - Standard Test Method for Determining Filtering Efficiency and Flow Rate of the Filtration Component of a Sediment Retention Device
September 1, 2023 - ASTM International

1.1 This test method is used to determine the filtering efficiency and the flow rate of the filtration component of a sediment retention device, such as a silt fence, silt barrier, or inlet protector. 1.1.1 The results are shown as a percentage for filtering efficiency and cubic...

ASTM E2848-13(2023) - Standard Test Method for Reporting Photovoltaic Non-Concentrator System Performance
August 1, 2023 - ASTM International

5.1 Because there are a number of choices in this test method that depend on different applications and system configurations, it is the responsibility of the user of this test method to specify the details and protocol of an individual system power measurement prior to the beginning...

ASTM D7276-16(2023) - Standard Guide for Analysis and Interpretation of Test Data for Articulating Concrete Block (ACB) Revetment Systems in Open Channel Flow
August 1, 2023 - ASTM International

5.1 This standard is intended for use by researchers and designers to assess the stability of articulating concrete block (ACB) revetment systems in order to achieve stable hydraulic performance under the erosive force of flowing water. 5.2 An articulating concrete block system is...

ASTM D7277-16(2023) - Standard Test Method for Performance Testing of Articulating Concrete Block (ACB) Revetment Systems for Hydraulic Stability in Open Channel Flow
August 1, 2023 - ASTM International

5.1 An articulating concrete block revetment system is comprised of a matrix of individual concrete blocks placed together to form an erosion-resistant revetment with specific hydraulic performance characteristics. The system includes a filter layer compatible with the subsoil...

ASTM D8506-23 - Standard Guide for Microbial Contamination and Biodeterioration in Turbine Oils and Turbine Oil Systems
June 15, 2023 - ASTM International

5.1 This guide provides information addressing the conditions that lead to turbine oil microbial contamination and biodeterioration, the general characteristics of and strategies for controlling microbial contamination. It compliments and amplifies information provided in Practices...

ASTM D8114-23 - Standard Test Method for Measurement of Effects of Automotive Engine Oils on Fuel Economy of Passenger Cars and Light-Duty Trucks in Sequence VIE Spark Ignition
July 1, 2023 - ASTM International

1.1 This test method covers an engine test procedure for the measurement of the effects of automotive engine oils on the fuel economy of passenger cars and light-duty trucks with gross vehicle weight 3856 kg or less. The tests are conducted using a specified spark-ignition engine with a...

ASTM D6618-23 - Standard Test Method for Evaluation of Engine Oils in Diesel Four-Stroke Cycle Supercharged 1M-PC Single Cylinder Oil Test Engine
July 1, 2023 - ASTM International

5.1 The test method is designed to relate to high-speed, supercharged diesel engine operation and, in particular, to the deposit control characteristics and antiwear properties of diesel crankcase lubricating oils. 5.2 The test method is useful for the evaluation of diesel engine oil quality and...

ASTM D4174-23 - Standard Practice for Cleaning, Flushing, and Purification of Petroleum Fluid Hydraulic Systems
July 1, 2023 - ASTM International

4.1 Proper fluid condition is essential for the satisfactory performance and long life of the equipment. Prerequisites for proper lubrication and component performance are: (1) a well-designed hydraulic system, (2) the use of a suitable fluid, and (3) a maintenance program including proper...

ASTM D6923-23 - Standard Test Method for Evaluation of Engine Oils in a High Speed, Single-Cylinder Diesel Engine—Caterpillar 1R Test Procedure
July 1, 2023 - ASTM International

1.1 This test method covers stressing an engine oil under modern high-speed diesel operating conditions and measures the oil's deposit control, lubrication ability, and resistance to oil consumption. It is performed in a laboratory using a standardized high-speed, single-cylinder diesel engine.3 1...

ASTM D6681-23 - Standard Test Method for Evaluation of Engine Oils in a High Speed, Single-Cylinder Diesel Engine—Caterpillar 1P Test Procedure
July 1, 2023 - ASTM International

1.1 This test method covers and is required to evaluate the performance of engine oils intended to satisfy certain American Petroleum Institute (API) C service categories (included in Specification D4485). It is performed in a laboratory using a standardized high-speed, single-cylinder diesel...

ASTM E3358-23a - Standard Guide for Per- and Polyfluoroalkyl Substances Site Screening and Initial Characterization
August 1, 2023 - ASTM International

4.1 PFAS are widely used in commercial and industrial applications worldwide (see Fig. 1). PFAS are of concern due to their documented persistence and their studied impacts on human health and the environmental. While there is no comprehensive source of information on the many individual...

Advertisement