- Trained on our vast library of engineering resources.
loading
ASTM G125-00(2023) - Standard Test Method for Measuring Liquid and Solid Material Fire Limits in Gaseous Oxidants
March 1, 2023 - ASTM International

1.1 This test method covers a procedure for measuring the threshold-limit conditions to allow equilibrium of combustion of materials in various oxidant gases under specific test conditions of pressure, temperature, flow condition, fire-propagation directions, and various other geometrical...

ISO 15928-4 - Houses - Description of performance - Part 4: Fire safety
July 1, 2017 - ISO

This document sets out a method for describing the fire safety performance of houses. It covers user needs, provides performance descriptions, and outlines evaluation processes. It includes the description of relevant parameters for early warning, fire suppression, fire...

CEI CLC/TS 50136-7 - Alarm systems - Alarm transmission systems and equipment - Part 7: Application guidelines
November 1, 2017 - CEI

These application guidelines include guidance on the application of the design, planning, operation, installation, commissioning and maintenance of alarm transmission systems for use in fire, l&HAS, Social Alarms and VSS applications. This document does NOT specify requirements. The...

DS/CLC/TS 50136-7 - Alarm systems – Alarm transmission systems and equipment – Part 7: Application guidelines
September 26, 2017 - DS

These application guidelines include guidance on the application of the design, planning, operation, installation, commissioning and maintenance of alarm transmission systems for use in fire, I&HAS, Social Alarms and VSS applications. This document does NOT specify requirements. The...

CEI EN 61285 - Industrial-process control - Safety of analyser houses
April 1, 2016 - CEI

This International Standard describes the physical requirements for the safe operation of the process analyser measuring system installed in an analyser house (AH) in order to ensure its protection against fire, explosion and health hazards. This standard applies for analyser...

DS/EN 61285 - Industrial-process control - Safety of analyzer houses
April 10, 2015 - DS

IEC 61285:2015 describes the physical requirements for the safe operation of the process analyser measuring system installed in an analyser house (AH) in order to ensure its protection against fire, explosion and health hazards. This standard applies for analyser houses with...

ASTM G125-00(2015) - Standard Test Method for Measuring Liquid and Solid Material Fire Limits in Gaseous Oxidants
October 1, 2015 - ASTM International

1.1 This test method covers a procedure for measuring the threshold-limit conditions to allow equilibrium of combustion of materials in various oxidant gases under specific test conditions of pressure, temperature, flow condition, fire-propagation directions, and various other geometrical...

IEC 61285 - Industrial-process control - Safety of analyser houses
February 1, 2015 - IEC

This International Standard describes the physical requirements for the safe operation of the process analyser measuring system installed in an analyser house (AH) in order to ensure its protection against fire, explosion and health hazards. This standard applies for analyser...

BS 5588-1.1 - Fire Precautions in the Design and Construction of Buildings Part 1: Residential Buildings Section 1.1: Code of Practice for Single-Family Dwelling Houses
June 29, 1984 - BSI

Guidance to architects and house builders on structural fire precautions and the provision of means of escape in houses.

ASTM G125-00(2008) - Standard Test Method for Measuring Liquid and Solid Material Fire Limits in Gaseous Oxidants
April 1, 2008 - ASTM International

1.1 This test method covers a procedure for measuring the threshold-limit conditions to allow equilibrium of combustion of materials in various oxidant gases under specific test conditions of pressure, temperature, flow condition, fire-propagation directions, and various other geometrical...

BS 5588-1 - Fire precautions in the design, construction and use of buildings Part 1: Code of practice for residential buildings
August 31, 1990 - BSI

Guidance to architects and builders on structural fire precautions and provisions for means of escape for houses, flats, maisonettes and sheltered housing, but not for houses in multiple occupation, caravans and mobile homes. Includes guidance on ancillary accommodation,...

ASTM G125-95e1 - Standard Test Method for Measuring Liquid and Solid Material Fire Limits in Gaseous Oxidants
November 10, 2000 - ASTM International

1.1 This test method covers a procedure for measuring the threshold-limit conditions to allow equilibrium of combustion of materials in various oxidant gases under specific test conditions of pressure, temperature, flow condition, fire-propagation directions, and various other geometrical...

ASTM G125-00 - Standard Test Method for Measuring Liquid and Solid Material Fire Limits in Gaseous Oxidants
November 10, 2000 - ASTM International

1.1 This test method covers a procedure for measuring the threshold-limit conditions to allow equilibrium of combustion of materials in various oxidant gases under specific test conditions of pressure, temperature, flow condition, fire-propagation directions, and various other geometrical...

ASTM G125 - Standard Test Method for Measuring Liquid and Solid Material Fire Limits in Gaseous Oxidants
November 10, 2000 - ASTM

This test method covers a procedure for measuring the threshold-limit conditions to allow equilibrium of combustion of materials in various oxidant gases under specific test conditions of pressure, temperature, flow condition, firepropagation directions, and various other geometrical features of...

Advertisement