The purpose of this SAE Information Report is to define common industry terminology and nomenclature relative to thermal flow control valves and to describe common thermal flow control valve applications in automotive, highway truck, mobile construction...
This International Standard specifies the dimensions and other data relating to surfaces on which hydraulic compensated flow-control valves are mounted in order to ensure interchangeability. It applies to mounting surfaces for hydraulic compensated flow-control...
Scope and field of application This standard includes -standard methods for testing the regulating characteristics of hydraulic flow control valves; -a uniform method for presenting the test data; - standardized information to enable the conducting of comparative tests. This...
This part of ISO 10041 specifies the characteristics of electro-pneumatic continuous flow control valves that are to be included in the supplier's literature. According to ISO 5598, continuous control valves include: - electrically modulated pneumatic proportional...
This part of ISO 10770 describes methods for determining the performance characteristics of electrically modulated hydraulic three-port directional flow-control valves. This type of electrohydraulic valve controls the direction and amount of hydraulic flow...
001250-000000-000000
This part of ISO 10041 specifies the test procedures and a method of presenting the results concerning the parameters that define the main characteristics to be included in the supplier's literature of electro-pneumatic continuous flow control valves, in accordance with ISO...
This part of ISO 19973 provides test procedures for assessing the reliability of the following types of pneumatic valves: - non-return (check) valves; - pilot-operated non-return valves; - shuttle valves; - dual pressure valves (AND function); - one-way adjustable...