1.1 This practice covers standard test specimen sizes and test conditions as well as the calculation and presentation of the thermal transmittance and conductance data measured in accordance with Test Method C1199. The standard sizes and conditions are to be used for fenestration product comparison...
1.1 This practice covers standard test specimen sizes and test conditions as well as the calculation and presentation of the thermal transmittance and conductance data measured in accordance with Test Method C 1199. The standard sizes and conditions are to be used for fenestration product...
1.1 This practice covers standard test specimen sizes and test conditions as well as the calculation and presentation of the thermal transmittance and conductance data measured in accordance with Test Method C1199. The standard sizes and conditions are to be used for fenestration product comparison...
This document regards precast reinforced concrete garages produced as monolithic units or as kits of single sections with room dimensions in stationary factories. These garages are intended to be erected on foundations designed by others and complying with the behaviour of the precast...
This standard defines the construction, safety and performance requirements of packaged hydrogen gas generation appliances, herein referred to as hydrogen generators, using electrochemical reactions to electrolyse water. This standard is applicable to hydrogen generators that use the following...
This part of ISO 22734 defines the construction, safety and performance requirements of packaged hydrogen gas generation appliances, herein referred to as hydrogen generators, using electrochemical reactions to electrolyse water to produce hydrogen. This part of ISO 22734 is applicable to hydrogen...
This document defines the construction, safety, and performance requirements of modular or factorymatched hydrogen gas generation appliances, herein referred to as hydrogen generators, using electrochemical reactions to electrolyse water to produce hydrogen. This document is applicable to hydrogen...
This document defines the construction, safety, and performance requirements of modular or factory-matched hydrogen gas generation appliances, herein referred to as hydrogen generators, using electrochemical reactions to electrolyse water to produce hydrogen. This document is applicable to hydrogen...
ISO 22734 defines the construction, safety and performance requirements of modular or factory-matched hydrogen gas generation appliances, herein referred to as hydrogen generators, using electrochemical reactions to electrolyse water to produce hydrogen. ISO 22734 is applicable to hydrogen...
1.1 This standard practice describes standard procedures for using a conductive geotextile with electrical methods to locate leaks in exposed geomembranes and geomembranes covered with water or earth materials containing moisture. 1.2 This standard practice provides guidance for the use of...
1.1 This standard practice describes standard procedures for using a conductive geotextile with electrical methods to locate leaks in exposed geomembranes and geomembranes covered with water or earth materials containing moisture. 1.2 This standard practice provides guidance for the use of...
1.1 This standard practice describes standard procedures for using a conductive geotextile with electrical methods to locate leaks in exposed geomembranes and geomembranes covered with water or earth materials containing moisture. 1.2 This standard practice provides guidance for the use of...