loading
BS 5343-1 - Gas Detector Tubes Part 1: Short Term Gas Detector Tubes
July 31, 1986 - BSI

Gas detector tubes which provide a rapid, but approximate, measure of concentrations of gases or vapours in suspect atmospheres.

BS 5343 - Specification. Gas detector tubes
February 27, 1976 - BSI

Accuracy requirements for detector tubes and their associated aspirating pumps, used for evaluating atmospheric hazards other than that of oxygen deficiency. Marking of tubes and points to cover in manufacturers' instructions.

UL 1484 - Residential Gas Detectors
April 20, 2016 - ULSE

014840-000000-000000 1 Scope 1.1 These requirements cover electrically operated gas detectors intended for installation in residential occupancies and recreational vehicles (RVs). 1.2 These requirements cover gas detectors intended to detect flammable gases such...

JIS K 0804 - Gas detector tube measurement system (Length-at-stain type)
July 22, 2014 - JSA

This Standard specifies the length-of-stain type short-term gas detector tubes (hereafter referred to as "detector tubes") that are intended for short-term measurement of concentration up to about 15 min in measuring time.

JIS M 7653 - Portable Type Combustible Gas Detector
May 1, 1996 - JSA
A description is not available for this item.
DS/ISO 19891-1 - Ships and marine technology – Specifications for gas detectors intended for use on board ships – Part 1: Portable gas detectors for atmosphere testing of enclosed spaces
July 31, 2017 - DS

ISO 19891-1:2017 provides specifications on performance, gases to be measured, sensitivities, indications, alarm levels, protection against shock, temperature and water ingress, and testing requirements of portable gas detectors used for atmosphere testing of enclosed spaces...

ISO 19891-1 - Ships and marine technology - Specifications for gas detectors intended for use on board ships - Part 1: Portable gas detectors for atmosphere testing of enclosed spaces
July 1, 2017 - ISO

This document provides specifications on performance, gases to be measured, sensitivities, indications, alarm levels, protection against shock, temperature and water ingress, and testing requirements of portable gas detectors used for atmosphere testing of enclosed spaces...

UL 920004 - Performance Requirements for Open Path Toxic Gas Detectors
September 8, 2014 - ULSE

ul-920004.1 Standard for Performance Requirements for Open Path Toxic Gas Detectors UL 920004 1 Scope 1.1 This standard provides minimum requirements for fixed and transportable open path toxic gas detection equipment. 1.2 This standard specifies the construction, performance...

DS/ISO/PAS 19891-1 - Ships and marine technology – Specifications for gas detectors intended for use on board ships – Part 1: Portable gas detectors for atmosphere testing of enclosed spaces
April 7, 2016 - DS

ISO/PAS 19891:2016 provides specifications in performance, gases to be measured, sensitivities, indications, alarm levels, protection against shock, temperature and water ingress, and testing requirements of portable gas detectors used for atmosphere testing of enclosed spaces...

ISO PAS 19891-1 - Ships and marine technology - Specifications for gas detectors intended for use on board ships - Part 1: Portable gas detectors for atmosphere testing of enclosed spaces
March 15, 2016 - ISO

This part of ISO/PAS 19891 provides specifications in performance, gases to be measured, sensitivities, indications, alarm levels, protection against shock, temperature and water ingress, and testing requirements of portable gas detectors used for atmosphere testing of enclosed...

JIS T 8206 - Flammable gas detectors
April 27, 2020 - JSA
A description is not available for this item.
API PUBL 2031 - Combustible Gas Detector Systems and Environmental and Operational Factors Influencing Their Performance
January 1, 1991 - API

1.1 Scope This publication provides general information on the effects of environmental and operational factors on the reliability and maintainability of fixed combustible gas detector systems utilizing the Wheatstone bridge principle. No specific design guidelines for the layout and...

ISA 92.00.04 - Performance Requirements for Open Path Toxic Gas Detectors
September 8, 2014 - ISA

This standard provides minimum requirements for fixed and transportable open path toxic gas detection equipment. This standard specifies the construction, performance and testing of open path (line -ofsight) gas detectors that sense the presence of toxic gas...

FMAPPROVAL 6310-6320 - Combustible Gas Detectors
January 1, 2001 - FM
A description is not available for this item.
CSA C22.2 NO 192 - HOUSEHOLD FUEL GAS DETECTORS
CSA
A description is not available for this item.
BS 5343-2 - Gas detector tubes - Part 2: Specification for long term gas detector tubes
January 31, 1991 - BSI

Requirements for tubes used to evaluate atmospheric contaminants over a long time period, for example a full working shift.

JIS M 7602 - Interferometer Type Instrumental Gas Detector for Inflammable Gas
February 1, 1993 - JSA
A description is not available for this item.
ISA 12.13 P1 - Performance Requirements, Combustible Gas Detectors
December 31, 1986 - ISA

This standard covers the details of construction, performance, and testing of portable, mobile, and stationary electrical instruments used for sensing the presence of combustible gas or vapor concentrations in ambient air; parts of such instruments may be installed or operated in Class I...

ANSI/ISEA 102 - American National Standard for Gas Detector Tube Units — Short Term Type for Toxic Gases and Vapors in Working Environments
January 1, 1990 - ISEA

This standard sets forth the performance requirements for gas detector tube units and components, which are used to determine the concentrations of toxic gases and vapors in working environments.

ISO 12614-17 - Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 17: Natural gas detector
July 1, 2014 - ISO

This part of ISO 12614 specifies tests and requirements for the natural gas detector, a liquefied natural gas fuel system component intended for use on the types of motor vehicles defined in ISO 3833. This part of ISO 12614 is not applicable to the following: a) fuel...

Advertisement