Introduction and Summary Gasoline marketing in this country has undergone significant changes in the last 15 years. In response to these changes, some dealers and other market participants have called for the enactment of divorcement and open supply legislation at both the state and federal levels....
This specification defines requirements for the data used in the tracking and traceability base-62 encoding system. It provides the format of the resultant code to characterize various components used in fuel gas piping systems. In this specification, the final output is a 16...
This specification covers the requirements and test procedures for materials, dimensions, hydrostatic burst strength, chemical resistance, peeling strength, adhesion strength, and tensile strength properties for cured-in-place (CIP) pipe liners installed into existing metallic gas pipes for...
This specification covers metal insert fittings with split ring and compression nut (compression joint) and metal insert fittings with copper crimp rings (crimp joint) for four sizes of composite pressure pipe. These fittings are intended for use in cold- and hot-water distribution...
1.1 This test method covers the determination of the boiling point distribution and cut point intervals of crude oils and residues by using high temperature gas chromatography. The amount of residue (or sample recovery) is determined using an external standard. 1.2 This test method...
00096a-000000-000000
This specification covers cold expansion fittings and cross-linked (PEX) reinforcing rings for use with cross-linked polyethylene (PEX) plastic tubing in specific nominal diameters. These fittings are intended for use in residential and commercial, hot and cold, potable water distribution...
008640-000000-000000
This specification covers poly(vinyl chloride) (PVC) threaded Schedule 80 pipe fittings, which are PVC 12454, 12454, 13354, 11443, and 14333. The pipe fittings are intended for use with the distribution of pressurized liquids only, which are chemically compatible with the piping materials....
5.1 This test method assesses the performance of an engine oil with respect to control of piston deposits and maintenance of oil consumption under heavy-duty operating conditions selected to accelerate deposit formation in a turbocharged, intercooled four-stroke-cycle diesel engine equipped...