loading
CNS S 1073 - GAS FURNACE FOR HOUSEHOLD
BSMI
A description is not available for this item.
ANSI Z21.47/CSA 2.3 - Gas-fired central furnaces
January 1, 2016 - CSA/AM

This Standard applies to automatically operating gas-fired central furnaces (see Clause 3, Definitions), hereinafter referred to as furnaces, for installation in residential, commercial, and industrial structures including furnaces for direct vent, recreational vehicle,...

CGA 3.2 - IndustriaZ and Commercial Gas-Fired Package Furnaces
January 1, 1976 - CSA

These requirements apply to natural and liquefied petroleum gas fired packaged furnaces designed and manufactured primarily for the purpose of building heating. These requirements apply to a package furnace having a manufacturer's maximum input rating within the range of over...

ANSI Z21.34 - GAS-FIRED DUCT FURNACES
CSA/AM
A description is not available for this item.
ANSI Z83.9 - GAS-FIRED DUCT FURNACES
CSA/AM
A description is not available for this item.
AGMA 11FTM26 - Atmosphere Furnace Heating Systems
October 1, 2011 - AGMA

A detailed evaluation of furnace heating systems is presented. Topics of discussion include application guidelines for both gas fired and electrically heated furnaces. Heating system selection considers operating temperature, processing atmosphere and heating method (radiant or...

CSA P.8 - Thermal efficiencies of industrial and commercial gas-fired package furnaces
January 1, 2009 - CSA

This Standard specifies test methods and performance criteria for determining the efficiency of package furnaces. This Standard applies to package furnaces using a three-phase power supply with input rates less than or equal to 2930 kW (10 000 000 Btu/h). This Standard applies to...

ANSI Z83.8/CSA 2.6 - Gas unit heaters, gas packaged heaters, gas utility heaters, and gas-fired duct furnaces
January 1, 2016 - CSA/AM

This Standard applies to newly produced gas fired-duct furnaces, packaged heaters, and unit heaters with input rates up to and including 10,000,000 Btu/h (2 931 kW) and utility heaters with inputs up to and including 400,000 Btu/hr (117.2 kW) constructed entirely of new, unused parts...

DIN 55968 - Pigments - Industrial carbon blacks (lamp black, furnace black, gas black) - Requirements and methods of test
August 1, 2013 - DIN

Diese Norm gilt für industriell hergestellte Pigmentruße, d. h. für Ruße, die in Lacken und ähnlichen Beschichtungsstoffen, Druckfarben, Kunststoffen und anderen Produkten zur Farbgebung verwendet werden. Pigmentruße nach dieser Norm sind nach dem Flamm-, Furnace- und Gasrußverfahren durch...

AHRI GUIDELINE X - Induced Draft Furnace Heat Exchanger Inspection
January 1, 2009 - AHRI

This guideline applies to the inspection of induced draft furnace heat exchangers. Purpose. The purpose of this guideline is to outline a test procedure for the inspection of induced draft furnace heat exchangers. Intent. This guideline is intended for the guidance of the industry,...

CSA P.2 - Testing method for measuring the annual fuel utilization efficiency of residential gas-fired or oil-fired furnaces and boilers
January 1, 2013 - CSA

This Standard specifies a testing method for measuring the annual fuel utilization efficiency (AFUE) and electrical energy consumption of residential gas-fired or oil-fired forced-air furnaces, low-pressure steam boilers, and hot water boilers. Note: The test method simulates seasonal...

ANSI Z21.44 - Gas-Fired Gravity and Fan Type Direct Vent Wall Furnaces
January 1, 1995 - CSA/AM

PREFACE This publication represents a standard for safe operation, substantial and durable construction, and acceptable performance of gas-fired gravity and fan type direct vent wall furnaces. It is the result of years of experience in the manufacture, testing, Installation,...

ASTM C987-00a(2005) - Standard Practice for Vapor Attack on Refractories for Furnace Superstructures
March 1, 2005 - ASTM International

This practice provides a guide for evaluating the resistance of refractories in glass melting furnace superstructures to vapor attack. This test method may also be useful for evaluating refractories in other applications where vapor attack occurs. An electric-heated furnace is...

Beyond the Blast Furnace
November 22, 2017 - CRC

This unique book presents an in-depth analysis of all the emerging ironmaking processes, supplementing the conventional blast furnace method. Various processes for producing solid and liquid iron are discussed, including important features such as process outline, techno-economics, and...

FORD M12B5-A - BLAST FURNACE COKE
May 1, 1987 - FORD

1. SCOPE: The material desired under this Standard is a coke of a particular grade as specified herein and used for blast furnace operation.

AMS2672H - Brazing, Aluminum Torch or Furnace
September 8, 2022 - SAE International

This specification covers the requirements for producing brazed joints on aluminum and aluminum alloys by torch or furnace brazing.

C3.12M/C3.12:2017 - Specification for Furnace Soldering
January 1, 2017 - AWS

This specification provides the minimum requirements for equipment, materials, processing procedures as well as inspection for metal and ceramic base materials that can be furnace soldered. This specification provides criteria for classifying furnace soldered joints based on loading...

Advertisement