Introduction and Summary Gasoline marketing in this country has undergone significant changes in the last 15 years. In response to these changes, some dealers and other market participants have called for the enactment of divorcement and open supply legislation at both the state and federal levels....
This document describes the safety requirements for gas springs in accordance with ISO 11901-1, ISO 11901-3 and ISO 11901-4 intended for use in press tool and their correct installation instructions. The instructions and operating conditions described in Annex A help to maximise...
This document specifies the dimensions in millimetres, of mounting base plates, of two-part mounting clamps, of flange mounts and front end supports intended for use in press tool together with gas springs in accordance with ISO 11901-1, ISO 11901-3 and ISO 11901-4. It also gives...
This document specifies additional test methods for routine analytical cigarette-smoking machines intended to check the conformity of these machines with ISO 3308 and ISO 20778. It only establishes additional test methods for smoking machines and does not deal with actual smoking, which is...
This European Standard specifies test methods and requirements for the strength and durability of tapered pressure tubes for self-supporting gas springs for the height adjustment of seating. Annex A (normative) contains product information. Annex B (informative) contains a guide for...