Covers non-topping finishing cutters, 1-40 module, for involute spur and single helical gears to BS 436:Part 2. Dimensions, accuracy, terminology, marking and ordering instructions. One accuracy test for backplates.
Instructions for setting out of tooth profiles of milling cutters for gears of standard 20° pressure angle type. Standard group of 8 cutters, special group of 15 cutters (1 to 8, increasing by ½ sizes). 14½° pressure angle cutters are also covered. Reductions in...
Form, dimensions, accuracy of ranges of gear hobs, rotary form-relieved gear cutters, pinion type gear cutters for fine pitch gears to BS 978:Parts 1 and 2.
Requirements for serrated circular cutters with single or double cutting flanks designed to produce crowned or uncrowned external and internal gears. Gives a recommended bore size.
Dimensions and accuracy requirements for hobs, rotary form relieved cutters and pinion type cutters for fine pitch gears of metric module to BS 4582-1. Also valid for cutters for gears to BS 978-2.
Dimensions and accuracy requirements for cutters for generating involute spur gear teeth. Two tolerance grades. Covers disc, extended and screwed hub, parallel, large and No. 2 Morse stub shank types. Markings for pinion type cutters and information to give when ordering....
This International Standard specifies the characteristics of the standard basic rack tooth profile for cylindrical involute gears (external or internal) for general and heavy engineering. This International Standard applies to the standardized modules specified in ISO 54. The defined profile...
This Standard specifies the characteristics of the standard basic rack tooth profile for cylindrical involute gears (external or internal) for general and heavy engineering. This Standard applies to the standardized modules specified in JIS B 1701-2. The defined profile does not take into...
Basic rack tooth shape and modules from 0.150 mm to 0.700 mm inclusive. Limits of tolerance for tip diameter, pitch, tooth thickness, profile, axial and radial run-out and centre distance; cutters for pinions with from six to twelve teeth.
Rotary tooth form cutters and other chainwheel generating tools (hobs, rack cutters and pinion type cutters) used for the manufacture of transmission roller chainwheels complying with BS 228.
This Standard specifies requirements for design and construction of cutters. The machines covered by this standard are used to process fresh or frozen meat, meat products, fish and vegetables in a revolving bowl. This is performed by means of vertical blades rotating around a more or less...
This International Standard specifies a vibration test code for determining, efficiently and under standardized conditions, the magnitude of vibration at the handles of portable hand-held, internal-combustion-
This standard applies to machines for the production of corrugated board and the conversion of flat and corrugated board: - corrugated board production machines; - folder gluer machines; - printer slotters, rotary die cutters and combined machines (inline machines); - hand-fed platen...
ISO 22868:2010 specifies a noise test code for determining, efficiently and under standardized conditions, the noise emission characteristics of portable, hand-held, combustion-engine-po
1.1 This European Standard applies to cutting machines used in paper converting: - guillotines; - three-knife trimmers; - index cutting machines; - trimmers; - rotary cutters; - round cornering machines; - label punching machines. This European Standard is only applicable in conjunction with...