loading
GMW14904 - Generator Vehicle Level Noise Evaluation Procedure
October 1, 2017 - GMW
A description is not available for this item.
BS 9046 - Microwave Noise Generators of Assessed Quality. Basic Assessment Level
October 15, 1981 - BSI

Lists the ratings, characteristics, inspection requirements, additional information and supplementary tests for a range of microwave noise generators produced to BS 9045:1981.

A-A-58047 - SIGNAL GENERATOR
December 23, 2016 - NPFC

This signal generator generates a highly stable, continuous wave (CW), and modulated signal. The unit generates amplitude modulation (AM), frequency modulation (FM), phase modulation (ØM), and pulse modulation (PM) signals with internal or external signals for modulation on demand as...

MIL-G-11124 - GENERATOR, SMOKE, MECHANICAL, M2A1
May 4, 1951 - NPFC

This specification covers one type of mechanical smoke generator for use in the production of smoke screens.

UFGS-26 32 13.00 20 - SINGLE OPERATION GENERATOR SETS
August 1, 2018 - NAVY

NOTE: This guide specification covers the requirements for 1800 rpm diesel engine-generator sets with ratings up to 2000 kW at 0.8 power factor intended for use in low voltage, non paralleling, emergency electrical power systems meeting requirements of NFPA 70, NFPA 99, and MIL-HDBK-1191.

MIL-G-48439 - GENERATOR, VISUAL IMAGE 11743776
December 1, 1975 - NPFC

This specification covers the general requirements for the Generator, Visual Image of the Target Selector Group, Fire Control XM-10 (Vulcan), hereafter referred to as the VIG.

DS/IEC TS 61400-14 - Wind turbines – Part 14: Declaration of apparent sound power level and tonality values
September 23, 2014 - DS

Air pollution, Definitions, Design, Electric generators, Electric machines, Electrical engineering, Electrical equipment, Environmental conditions, Erection, Evaluations, Examination (quality assurance), Generators, Maintenance, Measurement, Measuring techniques, Noise...

J2901_201904 - Misfire Generator Functional Requirements
April 11, 2019 - SAE International

The intent of the specification is to present a functional set of requirements which define the user and hardware interfaces while providing sufficient capability to meet the misfire patterns for compliance demonstration and engineering development. Throughout this requirement, any reference to...

ARP667 - PRECISION MOTOR TACHOMETER GENERATOR
February 16, 2008 - SAE International

This recommended practice establishes objectives for high performance control motor tachometer generators to be used with aeronautical and associated equipment in protective enclosures or completely within the shell of the aircraft so that they are subjected only to the internal climatic...

DSF/CLC/FPRTS 61400-14 - Wind turbines – Part 14: Declaration of apparent sound power level and tonality values
DS

Air pollution, Definitions, Design, Electric generators, Electric machines, Electrical engineering, Electrical equipment, Environmental conditions, Erection, Evaluations, Examination (quality assurance), Generators, Maintenance, Measurement, Measuring techniques, Noise...

NECA NEIS 404 - Standard for Installing Generator Sets
January 1, 2014 - NECA

Products and Applications Included This standard describes installation procedures for generators and related accessories and systems that are permanently installed for on-site standby or emergency power generation that are typically fueled by natural gas or diesel. Such generators...

IEEE C37.101 - Guide for Generator Ground Protection
September 15, 2006 - IEEE

This guide has been prepared to aid in the application of relays and relaying schemes for protection against stator ground faults on high-impedance grounded generators. The guide is not intended for the selection of generator or ground connection schemes. Differential relaying will...

MIL-S-62119 - STARTER-GENERATOR
NPFC
A description is not available for this item.
A-A-52510 - GENERATOR, TACHOMETER
NPFC
A description is not available for this item.
MIL-G-49155 - GENERATOR, SIGNAL
NPFC
A description is not available for this item.
A-A-58037 - GENERATOR, PULSE
NPFC
A description is not available for this item.
QPL-9987 - GENERATOR, SIGNAL
NPFC
A description is not available for this item.
MIL-G-50351 - GENERATOR: 10558216
NPFC
A description is not available for this item.
MIL-G-45799 - GENERATOR, PULSE
NPFC
A description is not available for this item.
MIL-G-82455 - GENERATOR, GAS
NPFC
A description is not available for this item.
Advertisement