loading
GMKOREA EDS-M-8144 - Grease
October 1, 2015 - GMKOREA
A description is not available for this item.
GMKOREA EDS-M-8141 - Grease
October 1, 2015 - GMKOREA
A description is not available for this item.
GMKOREA EDS-M-8154 - Grease
October 1, 2015 - GMKOREA
A description is not available for this item.
GMKOREA EDS-M-8101 - GREASE
October 1, 2015 - GMKOREA
A description is not available for this item.
GMKOREA EDS-M-8138 - Grease
October 1, 2015 - GMKOREA
A description is not available for this item.
GMKOREA EDS-M-8140 - Grease
October 1, 2015 - GMKOREA
A description is not available for this item.
GMKOREA EDS-M-8131 - GREASE
October 1, 2015 - GMKOREA
A description is not available for this item.
GMKOREA EDS-M-8145 - GREASE
July 4, 2006 - GMKOREA
A description is not available for this item.
GMKOREA EDS-M-8145 KOREAN - GREASE
July 4, 2006 - GMKOREA
A description is not available for this item.
GMKOREA EDS-M-8148 - GREASE
GMKOREA
A description is not available for this item.
GMKOREA EDS-M-8124 - GREASE
GMKOREA
A description is not available for this item.
GMKOREA EDS-M-8155 - GREASE
GMKOREA
A description is not available for this item.
MIL-G-23549 - GREASE
NPFC
A description is not available for this item.
GMW16751 - Grease, Fluorinated
April 1, 2017 - GMW

Material Description. This specification defines grease composed of perfluoropolyether oil and polytetrafluoroethylene or Polyurea thickener. Symbols. Not applicable. Applicability. Grease defined by this specification is intended for applications requiring resistance to water, fuel,...

UL 1978 - Grease Ducts
December 13, 2010 - ULSE

1.1 These requirements cover factory-built grease ducts, and grease duct assemblies that are intended to be installed at reduced clearances where 18 inch (457 mm) clearance is specified in the Standard for Ventilation Control and Fire Protection of Commercial Cooking Operations, NFPA...

GMW16737 - Grease, Silicone
April 1, 2017 - GMW

Material Description. This specification defines grease composed of silicone oil and inorganic thickening agents (amorphous silica, lithium soap, or polytetrafluoroethylene). Symbols. Not applicable. Applicability. Grease defined by this specification may be used on cable connectors,...

JIS K 2220 - Lubricating grease
November 20, 2013 - JSA

This Standard specifies the lubricating greases (including gear compounds) to be mainly used as the lubricants for various types of machine parts. WARNING Persons carrying out tests based on this Standard should be familiar with normal laboratory practice. This Standard does not purport to...

ISUZU ISD-H01-500 - Grease nipples
October 10, 2017 - ISUZU

This standard covers grease nipples (hereinafter referred to as 'nipples') mainly used on automobiles.

A-A-59181 - INTERCEPTOR, GREASE
March 4, 1998 - NPFC

This commercial item description (CID) covers a light weight portable grease interceptor.

Advertisement