This specification provides design and construction details for Panama Canal pilot platforms placed aboard the vessel. Platforms shall conform to the requirements of the Panama Canal Commission and Title 35 of the Code of Federal Regulations. The platforms shall be welded-aluminum construction....
This specification covers the materials, dimensions, and assembly of steel and aluminum rat guards intended to prevent rats from boarding ships by way of mooring lines. Rat guards shall be classified into three types, namely: Type I, Type II, and Type III. Type I rat guards shall be made of the...
1.1 This specification describes total wrist implants used to provide functioning articulation by employing radial and carpal components. 1.2 This specification excludes those implants with ceramic-coated or porous-coated surfaces, one-piece elastomeric implants (with or without grommets),...
1.1 This specification covers the requirements for reusable and nonreusable geosynthetic alternate daily covers (ADCs) used on the working face of municipal solid waste landfills (MSWLFs). Geosynthetic ADCs include a wide range of products including, but not limited to: reinforced film,...
5.1 This test method is designed to produce fastener pull-through resistance data for structural design allowables, research and development. The procedures may be used to assess pull-through resistance for a variety of composite laminate thicknesses, fastener diameters, and fastener head styles....
This specification covers the biocompatibility and other performance requirements, and associated test methods for elastomeric flexible hinge finger total joint implants, used with and without metal grommets in the reconstruction of the metacarpophalangeal (MCP) and proximal interphalangeal...
5.1 This test method is designed to produce bearing/bypass interaction response data for research and development, and for structural design and analysis. The standard configuration for each procedure is very specific and is intended as a baseline configuration for developing structural design data...
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. This specification covers the materials and performance of elastomeric grommets for use in body...
1.1 This specification describes total wrist implants, including solid ceramic implants, used to provide functioning articulation by employing radial and carpal components. 1.2 This specification excludes those implants with ceramic-coated or porous-coated surfaces, one-piece elastomeric implants...
This document defines a range of grommet nuts, style A, for use under the following conditions: Associated electrical connector(s) : EN 3660-002 Temperature range, Class N : − 65 °C to 200 °C Class W : − 65 °C to 175 °C Class K : − 65 °C to 260 °C Class A : − 65 °C to 200 °C Class T : − 65...
This specification covers three types of edging grommets; a plastic caterpillar style applied with an adhesive, and two spring-style, stainless steel based composite grommets requiring no adhesives. Edging grommets are used to provide abrasion protection of electrical current...
Abstract: Do you have an idea for a business but don't know where to start? Thanks to high-speed Internet, game-changing technologies, and innovative new platforms, you can go from idea to marketplace on a shoestring budget-and join the growing movement of successful Makers who've built their...
This specification covers grommets with washers or rings for use with miscellaneous canvas and leather equipment.
Material Description. This specification covers the properties of high performance, black and natural, polyester thermoplastic elastomers. These materials can be processed by injection molding and extrusion. Material types are delineated by Flexural Modulus. The types and corresponding modulus...
This specification provides design and construction details for Panama Canal pilot platforms placed aboard the vessel. Platforms shall conform to the requirements of the Panama Canal Commission and Title 35 of the Code of Federal Regulations. The platforms shall be welded-aluminum construction....
1.1 This specification covers the requirements for reusable and nonreusable geosynthetic alternate daily covers (ADCs) used on the working face of municipal solid waste landfills (MSWLF). Geosynthetic ADCs include a wide range of products including, but not limited to, reinforced film, unreinforced...
This standard specifies grommets used for automobiles.