loading
ICBO HAZARDOUS MATERIALS - HAZARDOUS MATERIALS CLASSIFICATION GUIDE
ICBO
A description is not available for this item.
IEEE COMMUNICATIONS HDBK - THE COMMUNICATIONS HANDBOOK
IEEE
A description is not available for this item.
AIHA COMMUNICATION GUIDE - HAZARD COMMUNICATION: AN AIHA PROTOCOL GUIDE
AIHA
A description is not available for this item.
IEEE COMMUNICATIONS - IEEE COMMUNICATIONS STANDARDS
IEEE
A description is not available for this item.
ASTM E1302-23 - Standard Guide for Acute Animal Toxicity Testing of Water-Miscible Metalworking Fluids
April 1, 2023 - ASTM International

4.1 Application of this guide will provide information on the acute toxicity of water-miscible metalworking fluids and will assist the user in evaluating the potential health hazards of the fluid and developing appropriate work practices. A water-miscible metalworking fluid is a concentrate...

ASTM F3256-23 - Standard Guide for Reporting and Recording of Near-Misses for Maritime Industry
January 1, 2023 - ASTM International

3.1 The objective of this guide is to provide near-miss reporting guidance for maritime vessels to promote standardization of near-miss reporting which will allow for better use of the data industrywide. 3.2 Importance of Near-Miss Reporting: 3.2.1 Most accidents/incidents are preceded by a chain...

UL 498B - Receptacles with Integral Switching Means
August 19, 2022 - ULSE

00498b-000000-000000 1 Scope 1.1 These requirements cover a receptacle with integral switching means rated 600 V or less, used in ordinary locations and intended for connection to a branch circuit in accordance with the National Electrical Code, NFPA 70. A receptacle with integral switching means...

UL 8801 - Photovoltaic (PV) Luminaire Systems
June 15, 2022 - ULSE

088010-000000-000000 1 Scope 1.1 These requirements apply to low voltage luminaire systems whose electrical power is derived from photovoltaic modules. Systems include, at a minimum, a photovoltaic (PV) module, storage batteries, one or more co-located luminaires, and controls to manage the energy...

UL 1238 - Control Equipment for Use with Flammable Liquid and LP-Gas Dispensing Devices
January 19, 2022 - ULSE

012380-000000-000000 1 Scope 1.1 These requirements cover electrical equipment used for the control and monitoring of flammable liquid and LP-Gas dispensing devices rated 600 volts or less. Such control equipment is intended to be installed in ordinary locations in accordance with the National...

UL 2583 - Accessoires de réservoirs de carburant pour liquides inflammables et combustibles
December 8, 2021 - ULSE

025830-000000-000000 1 Scope 1.1 These requirements cover mechanical type accessories that are typically intended for attachment to storage tanks or connecting pipe for flammable and combustible liquids in commercial (public) or private (fleet) automotive fueling station and similar storage or...

ULC 2583 - Accessoires de réservoirs de carburant pour liquides inflammables et combustibles
December 8, 2021 - ULSE

025830-000000-000000 1 Scope 1.1 These requirements cover mechanical type accessories that are typically intended for attachment to storage tanks or connecting pipe for flammable and combustible liquids in commercial (public) or private (fleet) automotive fueling station and similar storage or...

ASTM E2933-21 - Standard Specification for Stationary Point Chemical Vapor Detectors (SPCVD) for Homeland Security Applications
September 1, 2021 - ASTM International

1.1 General: 1.1.1 This specification presents baseline performance requirements and additional optional capabilities for stationary point chemical vapor detectors (SPCVD) designed for continuous, 24 h a day 7 days a week, monitoring of public, non-industrial facilities. This specification is one...

ASTM E3274-21 - Standard Guide for Management of Investigation-Derived Waste Associated with PFAS
June 1, 2021 - ASTM International

1.1 Existing guidance on the management of investigation-derived waste is focused upon cuttings, purge water, personal protective equipment, and other miscellaneous solid waste generated at property that may be impacted by the release of hazardous materials and hazardous substances....

UL 121203 - Recommended Practice for Portable/Personal Electronic Products Suitable for Use in Class I, Division 2, Class I, Zone 2, Class II, Division 2, Class III, Division 1, Class III, Division 2, Zone 21 and Zone 22 Hazardous (Classified) Locations
January 14, 2021 - ULSE

1212030-000000-000000 1 Scope 1.1 This recommended practice provides guidance to the owner/operator of hazardous (classified) locations for the use of portable/personal electronic products in Class I, Division 2; Class I, Zone 2; Class II, Division 2; Class III, Division 1; Class III,...

ASTM E2855-12(2021) - Standard Test Method for Evaluating Emergency Response Robot Capabilities: Radio Communication: Non-Line-of-Sight Range
January 1, 2021 - ASTM International

1.1 Purpose: 1.1.1 The purpose of this test method, as a part of a suite of radio communication test methods, is to quantitatively evaluate a teleoperated robot's (see Terminology E2521) capability to perform maneuvering and inspection tasks in a non-line-of-sight environment. 1.1.2 Robots...

CEI EN IEC 62368-3 - Audio/video, information and communication technology equipment Part 3: Safety aspects for DC power transfer through communication cables and ports
August 1, 2020 - CEI

This part of IEC 62368 applies to equipment intended to supply and receive operating power through communication cables or ports. It covers particular requirements for circuits that are designed to transfer DC power from a power sourcing equipment (PSE) to a powered device (PD). The power...

DS/EN IEC 61851-25 - Electric vehicle conductive charging system – Part 25: DC EV supply equipment where protection relies on electrical separation
January 25, 2021 - DS

This document applies to the DC EV supply equipment for charging electric road vehicles with a rated supply voltage of up to 480 V AC or up to 600 V DC, with rated output voltage not exceeding 120 V DC and output currents not exceeding 100 A DC. This document provides the requirements for the DC EV...

DS/ISO 8102-2 - Electrical requirements for lifts, escalators and moving walks – Part 2: Electromagnetic compatibility with regard to immunity
January 18, 2021 - DS

This document specifies the immunity performance criteria and test levels for apparatus used in lifts, escalators and moving walks which are intended to be permanently installed in buildings including the basic safety requirements in regard to their electromagnetic environment. These levels...

ISO 8102-2 - Electrical requirements for lifts, escalators and moving walks — Part 2: Electromagnetic compatibility with regard to immunity
January 1, 2021 - ISO

This document specifies the immunity performance criteria and test levels for apparatus used in lifts, escalators and moving walks which are intended to be permanently installed in buildings including the basic safety requirements in regard to their electromagnetic environment. These levels...

Advertisement