1.1 This practice provides ergonomic design criteria from a human-machine perspective for the design and construction of maritime vessels and structures and for equipment, systems, and subsystems contained therein, including vendor-purchased hardware and software. 1.1.1 The focus of these design...
1.1 This practice provides ergonomic design criteria from a human-machine perspective for the design and construction of maritime vessels and structures and for equipment, systems, and subsystems contained therein, including vendor-purchased hardware and software. 1.1.1 The focus of these design...
Scope. This specification covers the requirements for headset-microphones with rigid headband. These parts meet established requirements for communications equipment used to protect against hazardous noise exposure and are approved for use in certain high and moderate ambient noise level...
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-DTL-9320 Signal, Warning, Audible, for Headset, Type MA-1 This list has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and such listing is not...
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-DTL-83511 Headset-Microphone and Headset-Electrical (Medium Noise Attenuation, Hearing Protective), General Specification for This list has been prepared for use by or for the Government in the...
This Recommendation specifies electrical requirements and test methods for a multi-microphone headset or headphone (HP) interface used in digital mobile terminals. It is also applicable to terminals with a digital headset interface combined with an external adapter for an analogue...
This Recommendation 1 specifies electrical requirements and test methods for the universal analogue headset/headphone interface used in digital mobile terminals. It is also applicable for terminals with a digital headset interface combined with an external adapter for an analogue...
Scope. This specification covers Headset-Microphone Kit MK-1039/G. This Headset-Microphone Kit is designed to fit both the regular and large size Combat Vehicle Crewman's Helmet. The electrical characteristics of the kit are compatible with Tactical Radio Systems, such as the VRC-12....
This commercial item description (CID) covers the general requirements for lightweight headset-microphones, for both amplified and unamplified receiver type headsets that were originally specified in the canceled MIL-H-83534 and MIL-H-83535. Requirements for specific...
1.1 This practice provides ergonomic design criteria from a human-machine perspective for the design and construction of maritime vessels and structures and for equipment, systems, and subsystems contained therein, including vendor-purchased hardware and software. 1.1.1 The focus of these design...
Headset-microphone PIN M87819/8 is a high ambient noise level headset-microphone designed for use by F-35 flight deck personnel to provide communication under the extreme noise conditions encountered in close proximity to F-35 and other fighter, transport, and tanker aircraft engines, on the flight...
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-PRF-87819 Headset-Microphone, (Hearing Protective Type, High and Moderate Ambient Noise Levels), General Specification for This list has been prepared for use by or for the Government in the acquisition of...
This part of IEC 60268, is applicable to headphones, headsets, earphones and earsets, intended to be used on, or in, the human ear. It also applies to equipment, such as pre-amplifiers, passive networks and power supplies which form an integral part of the headphone system. It does not deal...
Scope. This specification covers sound powered telephone handsets, headset-chest sets, and noise attenuating headset-chest sets for naval shipboard and shore use.
Scope. This specification covers headsets and headset-microphone assemblies intended for use in medium ambient noise level environments of 85-105 dBA SPL (Sound Pressure Level). These headset-microphone assemblies use dynamic earphones of the moving coil type that transform...
This specification covers one type of headset, designated Electrical Headset H-154A/AIC.
SCOPE OF THE DOCUMENT Context and scope The market demand for RPAS is permanently growing for years because they are no longer used only for military purposes but also for commercial and civil applications, among which, agriculture & forestry, civil protection & disaster management, surveillance of...
Scope. This specification covers conductor-insulated,
Building Virtual Reality with Unity and Steam VR takes a hands-on approach to getting up and running with virtual reality using the Unity game engine. By utilizing the free SteamVR 2.x libraries, this book and its example code are compatible with the main virtual reality (VR) head-mounted displays...